Canon logo

Canon EOS 100D SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26282
Info modified on:
08 Feb 2022, 19:12:22
Long product name Canon EOS 100D SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black:

EOS 100D - Body, 18MP, 22.3 x 14.9mm CMOS, DIGIC 5, EF/EF-S, ISO Auto (100-6400), 7.7cm (3.0") 3:2 Clear View II TFT 1040K, 5184x3456, SD, SDHC, SDXC, 407g

Canon EOS 100D SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black:

A DSLR you’ll never want to leave behind
The EOS 100D is a fully-featured, responsive DSLR that is also small and light enough to take everywhere. The ideal camera to document your lifestyle. Shoot 18-megapixel photos and Full HD movies everywhere you go and enjoy great performance even in poor light: a maximum ISO sensitivity of 12800 (extendable to ISO 25600) allows you to shoot images that are low in noise but full of atmosphere.

Easy and enjoyable to use
Compose your photos using a bright, responsive optical viewfinder or use the 1,040,000-dot 7.7cm (3.0”) 3:2 Clear View II TFT Touch screen to control the camera. Navigate menus, review pictures and even focus and shoot by tapping, swiping and pinching.

Simple operation – fantastic results
Canon’s Scene Intelligent Auto technology analyses the scene and sets the most appropriate cameras settings automatically. And as your photography develops a built-in Feature Guide will teach you how to get the most from the camera.

Capture Full HD movies
Shoot high-quality video at resolutions up to Full-HD (1080p). Take control of exposure, focusing, sound and more, or use the Video Snapshot mode to capture edited movie sequences in-camera. Hybrid CMOS AF II provides continuous focusing while shooting, ideal for keeping moving subjects sharp.

Capture the action
Track and shoot fast moving subjects at 4 fps and take advantage of nine AF points to focus swiftly and accurately, even with off-centre subjects.

Taking your next creative steps
Express your creative side with one of the EOS 100D’s Creative filters. Extra Effect Shot captures a filtered and unfiltered shot simultaneously. Choose from Grainy Black & White, Toy Camera, Miniature Effect and more, and preview the effect of each filter before you shoot.

A mode for whatever you are shooting
Theme-based Scene modes automatically choose the right camera settings for the subject you’re shooting. Choose from Portrait, Landscape, Sports, Kids, Food and more. And when you’re ready, progress to Creative Auto mode for more control over factors like background blur, via an intuitive interface.

Welcome to the EOS System
Take advantage of the extensive range of lenses, accessories and flashes that make up the EOS System.

Short summary description Canon EOS 100D SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 100D, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, 407 g, Black

Long summary description Canon EOS 100D SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 100D. Camera type: SLR Camera Body, Megapixel (approx.): 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 6400. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 407 g. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.