location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D116S toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D116S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D116S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085454743 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D116S toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Black toner page yield: 1200 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung MLT-D116S toner cartridge 1 pc(s) Original Black :
The long product name of Samsung MLT-D116S toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono Toner Cartridge, 1200 pages, Black
More>>>
Samsung MLT-D116S toner cartridge 1 pc(s) Original Black:
The official description of Samsung MLT-D116S toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-quality supplies for high-quality printing

- Use it with a wide range of Samsung printers
- Replace your printer’s mono toner cartridge with ease
- Maximise performance with genuine Samsung supplies
- Enjoy a yield of up to 1200 pages printed per cartridge

Short summary description Samsung MLT-D116S toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung MLT-D116S toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D116S, 1200 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D116S toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-D116S toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-D116S. Black toner page yield: 1200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Xpress SL-M2625/2626/2825/2826/M2675/2676/2875/2876
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
1200 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Product colour
Black
Weight & dimensions
Weight
500 g
Package width
167 mm
Package depth
93 mm
Package height
336 mm
Package weight
685 g
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Pallets per intermodal container (20ft)
10 pc(s)
Pallets per intermodal container (40ft)
22 pc(s)
Logistics data
Pallets per intermodal container (40ft, HC)
22 pc(s)
Pallet gross width
104.4 cm
Pallet gross length
103.8 cm
Pallet gross height
6 mm
Master (outer) cases per pallet (intermodal container 20ft)
90 pc(s)
Master (outer) cases per pallet (intermodal container 40ft)
90 pc(s)
Master (outer) cases per pallet (intermodal container 40ft, HC)
99 pc(s)
Master (outer) case width
348 mm
Master (outer) case length
346 mm
Master (outer) case height
211 mm
Master (outer) case gross weight
3.16 kg
Master (outer) case tare weight
420 g
Products per master (outer) case
4 pc(s)
Other features
Pallet dimensions (W x D x H)
1044 x 1038 x 6 mm
Print technology
Laser printing
Package tare weight
160 g
Brand Image Product code Product Stock Price from
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SCX-D5530A toner cartridge 1 pc(s) Original Black Samsung SCX-D5530A toner cartridge 1 pc(s) Original Black
(show image)
SCX-D5530A SCX-D5530A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)