NETGEAR logo

NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90796
Info modified on:
01 Nov 2022, 09:11:56
Long product name NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

WiFi DSL Modem Router, Dual Band Gigabit, 2.4GHz ( IEEE 802.11 b/g/n )& 5GHz (IEEE 802.11 a/n), 5x 10/100/1000 (1 WAN & 4 LAN) Gigabit Ethernet ports, 2x USB2.0

NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

Fast DSL. Dual Band WiFi. One Less Box.
Now you can have fast Internet and fast WiFi all-in-one. With an integrated DSL modem you won’t need a separate modem from your service provider. N600 dual band WiFi helps keep your video streaming uninterupted. Setup and control is ultra-easy using NETGEAR genie.

Up & Running In Minutes
You don’t have to be an engineer to install an advanced home network. NETGEAR genie makes it easy with CD-less installation and configuration. Then…just enjoy.

NETGEAR genie
Managing your home network has never been easier! Get the most out of your home network with NETGEAR genie!

- Built-in ADSL2+ modem.
- Faster WiFi speed 300+300—Up to 600Mbps.
- Wirelessly access & share USB hard drive & printer.
- Improves WiFi range for medium to large homes.
- NETGEAR genie App for computers, tablets, & smartphones.
- Gigabit Ethernet WAN—Future-proof your network.

Speed

Everything you need for a fast connected home. Any place you need speed, with NETGEAR you got it. Fast download speeds up to 600Mbps. WiFi with dual band technology provides whole home coverage with Gigabit wired connections.

- Faster WiFi—Up to 300+300Mbps.
- Gigabit wired—Ideal for HD gaming & video.
- Cable or Fiber—Also connects to cable modem via Gigabit Ethernet WAN port.

WiFi Range

Got range? Homes come in all shapes and sizes and N600 WiFi DSL Modem Router provides WiFi connectivity throughout your home for all your Internet-enabled devices.

- Range—For medium to large homes.

Reliability

There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features & best-in-class technology, you’ll reduce interference & enjoy more reliable WiFi connectivity.

- Simultaneous dual band—Reduces interference for better connections to more WiFi devices.
- Advanced QoS—Optimized for smooth HD streaming & gaming.

Sharing

With NETGEAR, sharing across your network is fun and easy, like accessing stored photos & music.

- DLNA—Find & play your media on DLNA TVs & game consoles.
- ReadySHARE USB access—Wirelessly access & share USB hard drives via one (1) USB 2.0 port.
- ReadySHARE Printer—Wirelessly access & share a USB printer.

Ease of Use

Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple & easy, so you can connect quickly & make sure you stay that way!

- Easy install—Easy setup for iPad, tablets, smartphones & computers.
- NETGEAR genie App—Personal dashboard to monitor, control & repair your home network.
- Push ‘N’ Connect—Easy push button WiFi connections (WPS).
- WiFi & power on/off—Convenient power savings.

Security
Maintain the highest security across your network to ensure your privacy & family is safe while online. Whether it’s preventing phishing & spyware or just limiting access for kids & guests, NETGEAR has you covered.

- Parental controls—Web filtering for all your connected devices.
- Guest network access—Separate & secure access for guests.
- Secure WiFi connections—Highest level wireless security with WPA/WPA2.

Short summary description NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

NETGEAR DGND3700B, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+

Long summary description NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

NETGEAR DGND3700B. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK, WPS. Certification: RoHS. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.