location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Microwave steam steriliser bags

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microwave steam steriliser bags
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF297/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103606604 show
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 04:31:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Dec 2020
Product end of life date
Philips AVENT SCF297/05 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Microwave steam steriliser bags
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sterilises in just 90 seconds
  • - Kills 99.9% of germs
  • - Check box
  • - Safe handling zone
  • - Up to 100 uses per pack
Long product name Philips AVENT Microwave steam steriliser bags :
The long product name of Philips AVENT Microwave steam steriliser bags. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0 - 6 months, Sterilize up to 3 bottles at once or 1 breast pump
More>>>
Philips AVENT Microwave steam steriliser bags:
The official description of Philips AVENT Microwave steam steriliser bags as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sterilising on the go
AVENT steriliser bags
AVENT microwave steam steriliser bags, Sterilising on the go


Sneak-peek window
A window is included in the bag, to check whether the disassembled parts are positioned properly in the bag for optimal sterilising.

5 microwave bags per retail pack
One retail pack includes 5 microwave sterilising bags, which each can be used at least 20 times.

Tick boxes
By ticking the tick box after every usage, you can keep track of the times you used the product.

Kills 99.9% of bacteria/germs
Already in 90 seconds bottles, breast pumps and other baby products can be sterilised! The effective sterilising procedure kills 99.9% of bacteria/germs.

Safe Zone
The microwave sterilising bags include a Safe Zone area where the bag can be safely grabbed when taking the product out of the microwave after the sterilising cycle. More convenience and less risk of burns.

Easy to use
Clear step-by-step instructions are visualised in a few pictograms on each bag.

Short summary description Philips AVENT Microwave steam steriliser bags:
This short summary of the Philips AVENT Microwave steam steriliser bags data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Microwave steam steriliser bags, 278 mm, 210 mm

Long summary description Philips AVENT Microwave steam steriliser bags:
This is an auto-generated long summary of Philips AVENT Microwave steam steriliser bags based on the first three specs of the first five spec groups.

Philips AVENT Microwave steam steriliser bags. Width: 278 mm, Height: 210 mm

Microwave steam sterilising ready in just 90 seconds
Microwave steam sterilising ready in just 90 seconds

Each reusable microwave steam sterilising bag can be used to sterilise bottles, breast pumps and other baby products in just 90 seconds*

Tick box to record bag use
Tick box to record bag use

Each bag includes a tick box. By ticking the tick box you can quickly and easily keep track of the number of times each bag has been used.

Up to 100 microwave steam sterilising uses per pack
Up to 100 microwave steam sterilising uses per pack

Each pack of microwave steam sterilising bags includes five individual bags, and each bag can be used up to 20 times. This means that you will be able to sterilise baby bottles, breast pumps and other accessories up to 100 times with just one retail pack.

Kills 99.9% of germs and bacteria

Each microwave steam steriliser bag is proven to kill 99.9% of germs and bacteria.

Safe handling zone for safe pick-up from the microwave
Safe handling zone for safe pick-up from the microwave

Each bag has a Safe handling zone. This is a marked area on the bag where it can be picked up safely straight from the microwave.

Technical details
Country of origin
China
Microwave proof
Yes
Material
Polyethylene terephthalate (PET)
Weight & dimensions
Width
278 mm
Height
210 mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)