Tripp Lite logo

Tripp Lite SR25UBEXP 25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels

Data-sheet quality:
created/standardized by Icecat
Product views:
130533
Info modified on:
12 Aug 2024, 13:02:13
Bullet Points Tripp Lite SR25UBEXP 25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels:
  • - 25U SmartRack enclosure with doors and NO side panels. 'EXP' version is an expansion model for when several cabinets are bayed together
  • - 4 interior vertical posts with unthreaded square hole openings
  • - Standard 24" (600mm) width and 42" (1050mm) depth for optimizing floor space
  • - Ships fully assembled
  • - Massive front to rear ventilation capacity
  • - 3000 lbs (1360.8 kgs) stationary / 2250 lbs (1020.6 kgs) rolling load capacity
  • - Locking, removable, reversible front and rear doors
  • - Rolls through standard 7-ft. (2.13 m) doorway
Warranty:
5-year limited
Long product name Tripp Lite SR25UBEXP 25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels:

25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels

Tripp Lite SR25UBEXP 25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels:

The SR25UBEXP is an expansion model used when several cabinets are bayed together. It has doors and a roof but no side panels. Its integrated baying tabs make it easy to combine multiple enclosures in rows fro data center application. The SR25UBEXP is also compatible with hot aisle/cold aisle configurations.

The SR25UBEXP houses 3000 lbs (1360.8 kgs) of standard 19-inch rack equipment in 25U. Offers vendor-neutral square hole/cage nut mounting for guaranteed compatibility with all EIA-310-E compliant 19" equipment. Its front and rear pairs of vertical rails are adjustable in quarter-inch increments from 4 to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference. Two of these adjustable vertical mounting rails support toolless button-mount 0U installation of up to four compatible PDUs and cable managers. This feature makes it easier to route cabling to rack equipment and reduces cord clutter.

The top panel of the SR25UBEXP is vented to help remove warm air from the enclosure and draw in cool air by convection. The top panel includes ports for cable routing, and can be quickly removed without tools. To facilitate cable access, the SR25UBEXP is open-bottom.

All components of the SR25UBEXP are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.

To simplify deployment, the SR25UBEXP comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: the casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances.

Short summary description Tripp Lite SR25UBEXP 25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels:

Tripp Lite SR25UBEXP 25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels, Freestanding rack, 25U, 1361 kg, 73.9 kg, Black

Long summary description Tripp Lite SR25UBEXP 25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels:

Tripp Lite SR25UBEXP 25U SmartRack Standard-Depth Half-Height Rack Enclosure, Expansion Version, No Side Panels. Type: Freestanding rack, Rack capacity: 25U, Maximum weight capacity: 1361 kg. Weight: 73.9 kg. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.