location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7025
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7025R show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 9.45 kg
Long product name Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm :
The long product name of Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Flatbed Printer, Copier, Scanner & Photocapture Centre
More>>>
Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm:
The official description of Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-7025 is a compact, flatbed all-in-one. Designed for the small office, the inclusion of an automatic document feeder aids both the scanning and the copying of multi-page documents.
Up to 20ppm monochrome printing speed
Up to 2400 x 600dpi print resolution
Up to 250 sheets paper capacity
Up to 20cpm monochrome copying speed
PC free copying
Up to 600 x 300dpi copy resolution
25 - 400% reduction/enlargement in 1% increments
Scan directly to e-mail, image, OCR or file
Up to 600 x 2400dpi scan resolution (optical)
Up to 9600dpi scan resolution (interpolated)

Short summary description Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7025, Laser, 2400 x 600 DPI, Mono scanning, A4

Long summary description Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-7025 Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-7025. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
18 s
Time to first page (black, normal)
10 s
Economical printing
Yes
Copying
Copying *
No
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 2400 DPI
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
32 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
9.45 kg
Packaging data
Package weight
13.6 kg
Other features
Dimensions (WxDxH)
432 x 395 x 294 mm
Compatible operating systems
Windows 98/ 98SE / Me / 2000 / WinNT 4.0/XP/Server 2003/Vista MacOS 9.1-9.2 / Mac OS X 10.2.4
All-in-one functions
Scan
Colour all-in-one functions
No
Package dimensions (WxDxH)
550 x 495 x 500 mm