- - PC Black 240 W
- - Intel® Core™ i5 i5-3570 3.4 GHz
- - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
- - 500 GB HDD DVD-RW
- - Intel® HD Graphics 2500
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 7 Professional 64-bit
Intel Core i5-3470 (3.2GHz, 6MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB SATA III 7200 rpm, DVD-RW, Intel HD Graphics 2500, Windows 7 Professional 64
Work efficiently with the OptiPlex™ 3010 desktop, featuring essential performance, flexibility and connectivity to help your organization succeed.
Achieve high performance
Harness up to Intel® Core™ i5 processor options including Intel® Turbo Boost Technology 2.0, ample storage, Intel® HD graphics and high-bandwidth memory of the OptiPlex 3010.
Experience workplace convenience and versatility
Work comfortably with a system that enables you to customize your workspace with intuitive design, multiple display options and flexible configurations for your peripherals.
Easy collaboration promotes success
Collaborate and share data through VoIP and Microsoft® Unified Communication certifications.
Business-class control
Effective management of your office environment is within reach. The OptiPlex™ 3010 enables IT administrators to take total control over system management and security protocols, and offers the stability needed to effectively plan for the future.
Efficiently manage your desktop fleet.
Achieve unprecedented IT control in your workplace. In-band management, image sharing between desktops and Dell’s System Center Configuration Manager help increase IT efficiency.
Ensure data security across your organization.
Help protect your critical data and meet compliance standards with Dell Data Protection | Encryption2 and other security features.
Enjoy the peace of mind provided by business-class stability and support.
As your business grows, hardware stability and support are the key to budget management and forecasting long-term needs. Help IT focus on the most important projects with Dell ProSupport™ and Dell Deployment Services.
Inspired design.
Built to last and designed to fit your workspace, Dell OptiPlex™ desktops offer durability and style.
Built to last.
Your business requires a desktop that can handle the tough jobs. Ensure long-term reliability with durable, serviceable Dell OptiPlex desktops.
The right fit for your desk.
Dell OptiPlex systems are designed to integrate seamlessly into any office environment, on virtually any size desk, and with a consistent look across all models.
Designed to help preserve the environment.
Help minimize energy consumption and encourage conservation with the ENERGY STAR® 5.2 compliant OptiPlex desktops, featuring highly efficient power supply options and environmentally conscious design features.
DELL OptiPlex 3010 MT, 3.4 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional
DELL OptiPlex 3010 MT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC