location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H200 Bio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXCA1B500G4001FIPSA
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5"
  • - USB 2.0
  • - Black, Silver
Warranty: 5 year
Long product name Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver :
The long product name of Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H200 - 500GB, USB2.0, 280g
More>>>
Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver:
The official description of Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect data with biometric identification and more

An ergonomic finger- swipe for identification, combined with strong password and CAC/PIV authentication, challenges unauthorized users. And a high-strength aluminum enclosure resists physical break-ins and lets you recognize immediately any attempt to compromise the case.

Meet strict data security requirements

With the first USB external hard drive to be FIPS 140-2 Level 3 Validated*, you can be confident you’re meeting regulatory requirements by deploying the highest level of encryption, powered by the on-board security processor.

Stand up to high-security applications

AES-256 hardware encryption makes the IronKey H200 Biometric External Hard Drive perfect for storage of the most sensitive data.

Leave no trace on host systems

All the software users need resides on the drive, making virtually any computer a potential host for mobile workers.

Collaborate safely and securely with colleagues

Use Imation SafeShare technology to allow users to collaborate using on-device data, but without compromising its security.

Short summary description Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver:
This short summary of the Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey H200 Bio, 500 GB, 2.5", 2.0, Black, Silver

Long summary description Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver:
This is an auto-generated long summary of Kingston Technology IronKey H200 Bio external hard drive 500 GB Black, Silver based on the first three specs of the first five spec groups.

Kingston Technology IronKey H200 Bio. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. Product colour: Black, Silver

Hard drive
HDD size *
2.5"
HDD capacity *
500 GB
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Black, Silver
Housing material *
Aluminium
Plug and Play
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Features
Certification
FIPS 140-2 Lvl 3, USB 1.1 & 2.0, FCC, CE, WEEE, RoHS
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
86 mm
Depth
125 mm
Height
27 mm
Weight *
280 g
Other features
Connectivity technology
Wired