location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4350d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MF4350D
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2019 13:02:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - 23 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port
  • - 12.5 kg
Warranty: 1 year
Long product name Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm :
The long product name of Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MF4350d - 23 A4 ppm, 1200 x 600 dpi, USB 2.0
More>>>
Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm:
The official description of Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Duplex Versatility:

Enhancing home and small office operation, Canon’s imageCLASS MF4350d provides duplex output capabilities for printing, copying and receiving faxes. With this duplexing capability customers will be able to significantly reduce paper consumption by duplex printing documents from a PC, or on incoming faxes. The unit also allows users to copy single-sided pages to double-sided output. Through the device’s 35-sheet automatic document feeder (ADF), output is easily duplex printed for a more streamlined office workflow.

Smart Paper Handling:

The MF4350d boasts print and copy speeds of up to 23 pages-per-minute (ppm) for letter-sized output, and delivers Quick First Prints or copy pages in approximately nine seconds. The unit also offers a large paper handling of up to 250 pages in a front loading cassette.

Multifunctional:

The MF4350d device prints sharp monochrome text with resolution up to 1200 x 600 dpi. Through use of the platen glass or the automatic document feeder (ADF) color scans are captured in 24-bit color at an interpolated resolution of up to 9600 dpi. The new device also transmits documents seamlessly and quickly with Super G3 Fax, reaching speeds of approximately 33.6 Kbps. It features eight one-touch speed dial numbers, 100 coded speed dial numbers, 256-page memory capacity, PC Faxing, and two-sided duplex output to provide a robust fax solution in a compact desktop design.

Single Cartridge System:

The MF4350d also incorporates the Canon Single Cartridge System, which combines the toner and drum in one easy-to-replace unit, resulting in excellent image quality retention and eliminating the complication and warehousing of separate toner and drum consumables.

Short summary description Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm:
This short summary of the Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS MF4350d, Laser, 1200 x 600 DPI, Mono copying, Mono scanning, Mono faxing

Long summary description Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm:
This is an auto-generated long summary of Canon imageCLASS MF4350d Laser 1200 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

Canon imageCLASS MF4350d. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Scanning
Scanning *
Mono scanning
Image formats supported
BMP
Input colour depth
24 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
630 W
Power consumption (PowerSave)
3 W
Weight & dimensions
Weight
12.5 kg
Other features
Dimensions (WxDxH)
391.16 x 533.4 x 454.66 mm
Compatible operating systems
Win 7, Vista, XP, 2000 Mac X 10.3.9 - 10.6
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B072 MF4340d 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4660PL Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF4660PL Laser A4 1200 x 600 DPI 20 ppm
(show image)
1827B011 MF4660PL 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B004 MF4340d 0.00
(excl. VAT)
0 (incl. VAT)