location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R285
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C691303CE
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year standard warranty
Optional extension to 3 years subject to availability
Long product name Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI :
The long product name of Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo R285
More>>>
Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI:
The official description of Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you are getting into digital photography and need a reliable, high quality photo printer the Epson Stylus Photo R285 is for you. Offering a great value photo printing solution for users printing through a computer.

- High quality, lost cost printing with individual ink cartridges.
- More value multipacks available.
- Exclusive Epson Claria photographic ink system.
- 6 colour for premium quality photo prints.
- CDR/DVD printing functionality.
- Borderless photos from 10x15cm up to A4 size.

Short summary description Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R285, Inkjet, 5760 x 1440 DPI

Long summary description Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R285. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Country of origin
Philippines
Input & output capacity
Total input capacity
120 sheets
Paper handling
Paper tray media types
Envelopes, Photo paper
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Standard media sizes
10.2 x 18.1 cm 20 x 25 cm 13 x 18 cm 10 x 15 cm 13 x 20 cm 9 x 13 cm
Performance
Sound pressure level (printing)
36 dB
Power
Power consumption (printing) *
12 W
Power consumption (standby)
1.2 W
System requirements
Minimum system requirements
USB
Weight & dimensions
Weight
5.4 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Bundled software
Epson Creativity Suite Epson Web-To-Page Epson Easy Photo Print Epson Print CD Epson Scan Assistant Epson Attach to Email Epson Copy
Package width
355 mm
Package depth
514 mm
Package height
245 mm
Package weight
7.11 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet
32 pc(s)
Pallet length (UK)
2.11 m
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
40 pc(s)
Other features
Dimensions (WxDxH)
450 x 282 x 187 mm
Connectivity technology
Wired
Power requirements
220-240VAC
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
37 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista Mac OS 10.2.8
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:07
Uk has collected 12 expert reviews for Epson Stylus Photo R285 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
alphr.com
Updated:
2016-11-15 00:57:07
The Epson Stylus Photo R285 is one of the bulkiest printers in this month's Labs, but it's anybody's guess why. It doesn't take outsized paper, nor does it have a particularly capacious sheet feeder. It doesn't even have a duplex unit, while the Canon...
Bottom line Great photo prints, but this bulky printer is a poor performer in almost every other regard...
50%
expertreviews.co.uk
Updated:
2016-11-15 00:57:07
Epsons Stylus Photo R285 was the best photo printer in Shopper 238s budget inkjet labs. It costs £62, which is a remarkably low price for a six-ink photo inkjet. It has few extra features other than a CD printing tray. Also, it doesnt have a Pic...
60%
techradar.com
Updated:
2016-11-15 00:57:07
The Epson R285 is a bare-bones A4 printer which doesnt even include PictBridge support. What you do get, however, is Epsons latest generation of Claria dye-based inks that are delivered from six replaceable cartridges. The colour range is therefore v...
Good Good colour range, Cheap to buy...
Bad Expensive to run, Poor document printing...
Bottom line The Epson R285 is a bare-bones A4 printer which doesnt even include PictBridge support. What you do get, however, is Epsons latest generation of Claria dye-based inks that are delivered from six replaceable cartridges. The colour range is therefore v...
60%
itreviews.com
Updated:
2016-11-15 00:57:07
A fairly stylish, lightweight, relatively uncomplicated and cheap photo printer that produces very favourable quality output but at unimpressive speeds. Its good, but doesnt quite do enough to make it stand out from the herd. Epson - Stylus Photo R2...
0%
thinkcamera.com
Updated:
2016-11-15 00:57:07
Product Details We clicked with:The price!Good colour prints, especially for landscapesClaria inks mean slightly cheaper running costs than equivalentsUseful basic software bundle Shots in the dark:Monochrome printing not that hotFast print claims en...
80%
trustedreviews.com
Updated:
2016-11-15 00:57:07
Straight photo printers, rather than All-in-One machines with scanners and memory card slots still have their market, though a reducing one. Epson has refreshed its range recently and the Stylus Photo R285 is the replacement for the R265. It's a six-colou...
70%