location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's VFWE 552 RC TriMotor™ electronic wall support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VFWE 552 RC TriMotor™ electronic wall support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFWE 552 RC
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:34:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's VFWE 552 RC TriMotor™ electronic wall support :
The long product name of Vogel's VFWE 552 RC TriMotor™ electronic wall support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The TriMotor™ features an electronic multi-directional movement (turn, tilt and movement forward) and is compatible with medium to large screens (37”-52” up to 43 kg). Designed for universal use (VESA compatible).
More>>>
Vogel's VFWE 552 RC TriMotor™ electronic wall support:
The official description of Vogel's VFWE 552 RC TriMotor™ electronic wall support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TriMotor™ features an electronic multi-directional movement (turn, tilt and movement forward) and is compatible with medium to large screens (37”-52” up to 43 kg). Designed for universal use (VESA compatible).The TriMotor™ is equipped with three motors, as the name suggests. It assures a remote-controlled movement forwards, backwards, tilted 15 degrees and turned 20 degrees to the left and to the right. It also comes with an auto home function button on the remote control and an automatic built-in Screen Protection System to avoid damage to the screen and/or the wall.

Short summary description Vogel's VFWE 552 RC TriMotor™ electronic wall support:
This short summary of the Vogel's VFWE 552 RC TriMotor™ electronic wall support data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's VFWE 552 RC TriMotor™ electronic wall support, 56 cm, 82 cm, 22.8 g

Long summary description Vogel's VFWE 552 RC TriMotor™ electronic wall support:
This is an auto-generated long summary of Vogel's VFWE 552 RC TriMotor™ electronic wall support based on the first three specs of the first five spec groups.

Vogel's VFWE 552 RC TriMotor™ electronic wall support. Interface height: 56 cm, Interface width: 82 cm, Net weight: 22.8 g

Other features
Interface height
56 cm
Other features
Interface width
82 cm
Net weight
22.8 g