location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative Zen Mosaic MP3 Player - 4 Gb Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF24100115
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:18:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - LCD 4.57 cm (1.8")
  • - Audio formats supported: MP3, WAV
  • - Built-in speaker(s)
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 32 h
Warranty: 1 year limited hardware warranty
Long product name Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black :
The long product name of Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative Zen Mozaic, 4 Gb, Built-in speaker, 1.8" display
More>>>
Short summary description Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black:
This short summary of the Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black, 4 GB, LCD, FM radio, Black

Long summary description Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black:
This is an auto-generated long summary of Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black based on the first three specs of the first five spec groups.

Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black. Total storage capacity: 4 GB. Display: LCD. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 32 h. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:25
Uk has collected 5 expert reviews for Creative Labs Creative Zen Mosaic MP3 Player - 4 Gb Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
whathifi.com
Updated:
2014-01-03 12:51:25
There's nothing wrong with having a player that just plays audio. For most people looking for an ultra-portable, that's exactly what they're after, especially if it's cheap. That's why it's so bewildering that Creative 's even bothered building video com...
Good Dinky dimensions and unique design, surprisingly musical performer, superbly simple to operate...
Bad Video playback is a waste of time...
80%
goodgearguide.com.au
Updated:
2014-01-03 12:51:25
The Creative ZEN Mosaic EZ300 is a reasonably priced 4GB MP3 player with a basic feature set. It is out-classed by players costing only a small amount more, and even cheaper players have better interfaces and aesthetics. With a similar form factor to the iRiver T6 MP3 player, the Creative ZEN Mosaic EZ300 is easy to hold. The buttons — laid out in a matte and glossy checkerboard pattern, giving the player its name — are large enough to press easily, but their layout isn’t particularly intuitive...
Good Sturdy body, decent integrated speaker, acceptable bundled earphones...
Bad Confusing controls, outdated and ugly interface...
Bottom line If you’re looking for a cheap MP3 player from a well-known brand, the Creative Mosaic EZ300 is an option. It is not one we would recommend though, with few quantifiable improvements over the earlier ZEN Mosaic and a feature list that looks markedly...
55%
pcmag-mideast.com
Updated:
2014-01-03 12:51:25
Now this is a good-looking tiny little MP3 player! Creative Labs’ Zen Mozaic EZ300 is an update of the Mozaic MP3 players. This stylish and eye-catching 4GB MP3 player (also available in 2GB and 8GB versions), supports a variety of music formats, inclu...
Good Sounds great. Good external speaker. Compact and sleek design.
Bad Control buttons are a bit confusing to use. Menu design is outdated and old.
70%