location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ThermoProtect Ionic HP8233/08 hair dryer 2200 W Black, Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThermoProtect Ionic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8233/08
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8233/08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103635369
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 12:18:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips ThermoProtect Ionic HP8233/08 hair dryer 2200 W Black, Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2200 W
  • - Cool shot function Ionic function
  • - Turbo Hangable
  • - 1.8 m
  • - Black, Purple
More>>>
Short summary description Philips ThermoProtect Ionic HP8233/08 hair dryer 2200 W Black, Purple:
This short summary of the Philips ThermoProtect Ionic HP8233/08 hair dryer 2200 W Black, Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ThermoProtect Ionic HP8233/08, DC, Black, Purple, Polycarbonate (PC), Hanging loop, 1.8 m, 2200 W

Long summary description Philips ThermoProtect Ionic HP8233/08 hair dryer 2200 W Black, Purple:
This is an auto-generated long summary of Philips ThermoProtect Ionic HP8233/08 hair dryer 2200 W Black, Purple based on the first three specs of the first five spec groups.

Philips ThermoProtect Ionic HP8233/08. Motor type: DC. Product colour: Black, Purple, Housing material: Polycarbonate (PC), Hanging type: Hanging loop. Power: 2200 W, AC input voltage: 220 bis 240, AC input frequency: 50 - 60 Hz. Width: 220 mm, Weight: 600 g. Master (outer) case gross weight: 6.3 kg

Performance
Ceramic heating system
Yes
Ceramic coating
Yes
Motor type
DC
Number of settings
6
Turbo
Yes
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Black, Purple
Housing material
Polycarbonate (PC)
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
No
Cord length
1.8 m
Power
Power *
2200 W
AC input voltage
220 bis 240
AC input frequency
50 - 60 Hz
Dual voltage
No
Weight & dimensions
Width
220 mm
Weight
600 g
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
Yes
Travel pouch
No
Attachments quantity
2
Logistics data
Master (outer) case gross weight
6.3 kg
Brand Image Product code Product Stock Price from
Philips ThermoProtect Ionic Hairdryer HP8233/00 Philips ThermoProtect Ionic Hairdryer HP8233/00
(show image)
HP8233/00 Hairdryer HP8233/00
Philips ThermoProtect Ionic Hairdryer HP8232/00 Philips ThermoProtect Ionic Hairdryer HP8232/00
(show image)
HP8232/00 Hairdryer HP8232/00