location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Axe precision beard styler XA9146/42

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco Axe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
precision beard styler XA9146/42
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XA9146/42
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020032164 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 03:25:11
The date of the most recent change of this product data-sheet in Icecat.
Philips XA9146/42 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Axe precision beard styler XA9146/42
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully washable
  • - AA Battery
  • - Built to last
  • - Length combs
  • - Detail shaver
  • - Precision trimmer
Warranty: 2-year
Long product name Philips Norelco Axe precision beard styler XA9146/42 :
The long product name of Philips Norelco Axe precision beard styler XA9146/42. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AA, 4/5/6 mm, 21m
More>>>
Philips Norelco Axe precision beard styler XA9146/42:
The official description of Philips Norelco Axe precision beard styler XA9146/42 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Define those facial style details
Ultimate precision for even length and sharp lines
This amazing tool with 3 length combs and detail shaver makes you the creative director of your face. Create your signature style - be they lines, shapes or whatever you favor - and show the world precisely who you are.

Define your style
- Precision trimmer to trim the length and define sharp lines
- 3 different combs for your perfect length
- The detail shaver gives you a close finish around the edges

Easy to use
- Rinse under the faucet for easy cleaning
- Includes AA battery
- 2-year guarantee, no oil needed

Short summary description Philips Norelco Axe precision beard styler XA9146/42:
This short summary of the Philips Norelco Axe precision beard styler XA9146/42 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco Axe precision beard styler XA9146/42, Beard, Moustache, 4 mm, 6 mm, Black, Red, AA

Long summary description Philips Norelco Axe precision beard styler XA9146/42:
This is an auto-generated long summary of Philips Norelco Axe precision beard styler XA9146/42 based on the first three specs of the first five spec groups.

Philips Norelco Axe precision beard styler XA9146/42. Precision trimmer purpose: Beard, Moustache, Minimum hair length: 4 mm, Maximum hair length: 6 mm. Product colour: Black, Red. Battery type: AA

Rinse under the faucet for easy cleaning

The styler is fully washable for easy cleaning. Just rinse it off under the tap when you're done.

Includes AA battery

AA battery included – so the styler is ready when you are.

2-year guarantee, no oil needed
2-year guarantee, no oil needed

All of our grooming products are built to last. They come with a 2- year worldwide guarantee, and they never need to be oiled.

3 different combs for your perfect length
3 different combs for your perfect length

Easily create and maintain your beard and mustache with the 4mm, 5mm and 6mm precision combs.

The detail shaver gives you a close finish around the edges
The detail shaver gives you a close finish around the edges

The detail foil shaver is designed to fit into small spaces with more precision than a blade, so nothing gets in the way of your perfect style.

Precision trimmer to trim the length and define sharp lines

Fine-tune details and perfect your style even in hard-to-reach areas with the precision 21mm trimmer.

Performance
Precision trimmer purpose *
Beard, Moustache
Wet & Dry
Yes
Number of length steps
3
Minimum hair length
4 mm
Maximum hair length
6 mm
Waterproof
Yes
Design
Product colour *
Black, Red
Power
Battery type
AA
Number of batteries supported
1