location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 3D Smart LED TV 42PFL7108H/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D Smart LED TV 42PFL7108H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PFL7108H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581684945
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 7000 series 3D Smart LED TV 42PFL7108H/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 700 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 54 W
Warranty: 12 months
Long product name Philips 7000 series 3D Smart LED TV 42PFL7108H/12 :
The long product name of Philips 7000 series 3D Smart LED TV 42PFL7108H/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42'' LED Full HD, 1920 x 1080p, 500000:1, Easy 3D, Smart TV, 24W RMS, HDMI, VESA 400 x 400
More>>>
Philips 7000 series 3D Smart LED TV 42PFL7108H/12:
The official description of Philips 7000 series 3D Smart LED TV 42PFL7108H/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining style and innovation
The ultra slim LED TV with Ambilight

Add a new dimension to your life beautifully with the Philips 7108 series 3D Smart LED TV. Stay in touch easily thanks to integrated camera and SkypeTM or let go and immerse yourself in 3D and 3-sided Ambilight. Your TV - your choice.

Less is more—the frameless viewing experience

- Frameless design minimises the bezel for a more refined look

A world of online content at your fingertips

- Integrated TV camera for easy SkypeTM video calls on your TV
- Integrated Wi-Fi to connect easily to the world online
- Smart TV—a world of online entertainment

Control how you share and record on the big screen

- Keyboard remote control makes texting easy
- MyRemote app—control your TV with your phone or tablet
- Wi-Fi MiracastTM—mirror your devices on your TV

A richer entertainment experience

- Ambilight 3-sided XL intensifies your viewing experience
- Easy 3D for a comfortable 3D experience
- 700Hz Perfect Motion Rate (PMR) for vivid motion sharpness
- Pixel Precise HD for sharper details in action

Frameless design

Sleek. Minimalist. Discreet. Beautifully crafted from a seamless piece of high quality glass. Edged with an ultra thin metal bezel outer wrap. Designed to integrate seamlessly into any decor.

Integrated Skype and camera

Add a new dimension to your calls and share experiences with the people that matter to you, wherever they are. With Skype on your TV, make voice and video calls from your living room with an integrated camera in your TV. Enjoy excellent video and sound quality from the comfort of your sofa.

Integrated Wi-Fi

Integrated Wi-Fi on your Philips Smart TV makes connecting to your home network quick and easy, allowing you to access a world of content or share wirelessly at home.

Smart TV online apps

Explore the boundaries that lie beyond traditional TV. Rent and stream films, videos, games and more, directly onto your TV from online video stores. Watch catch-up TV from your favourite channels and enjoy a rich selection of online apps with Smart TV. Connect to family and friends with Skype or social networking. Or... just browse the Internet!

Keyboard remote control

Take control. Our totally intuitive remote control has all the usual perks like cursor keys, volume control and shortcut buttons. Flip the remote over to access a full keyboard for easy text entry in any situation. Best of all, our intelligent remote has gyroscopic sensors, so it knows up from down—which means you can text without worrying about changing channels.

MyRemote

Control your TV and record on the go without a remote control using one easy app. Transform your iPad or smartphone into a universal remote with all the options of your original remote plus extra features like text entry. The SimplyShare function beams content onto your TV. Push digital broadcast TV onto your devices using the Wi-Fi smart screen. Stay up to date by recording your favourite programmes on-the-go using MyRemote recording. Simply flip through the content on the TV Programme Guide to choose which shows to record and view later. A Smart TV deserves a truly smart app.

Wi-Fi Miracast

Watch what you want, where you want, when you want. Mirror the content on your devices and view it on the big screen. Share photos from your smartphone, laptop screen and more. Connections are easy to set up and the technology works across multiple devices.

Ambilight 3-sided XL

This patented Philips technology makes your screen seem much wider—and your viewing experience more immersive— by projecting an extra wide glow from three sides of the TV screen onto the surrounding wall. The colour automatically adjusts to match the TV picture. Thanks to a wall-adaptive function, the colour of the light is perfectly aligned with the TV picture, regardless of the wall colour. You can customise the experience using various settings to suit your viewing preference.

Easy 3D

Enjoy hours of viewing comfort thanks to passive 3D technology that delivers you high quality, flicker free, low ghosting 3D. Convert any 2D content into vivid and flawless 3D. The stylish, lightweight 3D glasses are comfortable to wear and do not require batteries.

Energy

For many years Philips has pro-actively been working on energy efficiency. As a result, most Philips products have achieved green energy labels. The greener the label, the lower the energy consumption, the lower your energy bill and the friendlier for the environment.

Smart TV

Smart TV-a world of online apps, videos to rent and catch-up Explore the boundaries that lie beyond traditional TV. Rent and stream films, videos, games and more, directly onto your TV from online video stores. Watch catch-up TV from your favourite channels and enjoy a rich selection of online apps with Smart TV. Connect to family and friends with Skype or social networking. Or... just browse the Internet!

EU Eco Label

The Philips eco-design process aims to create products that are increasingly eco-friendly. Our efforts have been recognised and Philips has been awarded the EU Eco Label (Eco flower) for the majority of its models because of theirhigh energy efficiency, ultra low standby powers (up to 50% less than the required EU Eco Label level), absence of hazardous substances (e.g. lead) and design for easier recycling.

Global

Dual Core processor for super-fast smart functionality. Philips TVs feature a dual-core processor with Smart TV functionality that's fast and intuitive to use. It increases overall speed for programmes allowing parallel computing across many applications, so you can make video calls, watch TV and chat super fast - all at the same time on your TV!

Short summary description Philips 7000 series 3D Smart LED TV 42PFL7108H/12:
This short summary of the Philips 7000 series 3D Smart LED TV 42PFL7108H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 3D Smart LED TV 42PFL7108H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi

Long summary description Philips 7000 series 3D Smart LED TV 42PFL7108H/12:
This is an auto-generated long summary of Philips 7000 series 3D Smart LED TV 42PFL7108H/12 based on the first three specs of the first five spec groups.

Philips 7000 series 3D Smart LED TV 42PFL7108H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 700 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
107 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Video apps
Netflix, YouTube
Lifestyle apps
Facebook, Skype, Twitter
Audio
Number of speakers *
2
RMS rated power *
24 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Backlight dimming technology
Local Dimming
Ports & interfaces
PC in (D-Sub) *
No
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.1 W
Power consumption (off)
0.01 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
953 mm
Depth (with stand)
205 mm
Height (with stand)
633 mm
Weight (with stand)
13.9 kg
Width (without stand)
953 mm
Depth (without stand)
32.5 mm
Height (without stand)
565 mm
Weight (without stand)
12.5 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
1150 mm
Package depth
132 mm
Package height
735 mm
Package weight
16.8 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
4
Built-in speaker(s)
Yes
3D type
Passive
Annual energy consumption
75 kWh
Built-in camera
Yes
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:21
Uk has collected 1 expert review for Philips 7000 series 3D Smart LED TV 42PFL7108H/12 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%