location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 3D Smart LED TV 42PFL6158K/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D Smart LED TV 42PFL6158K/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PFL6158K/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581679125
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 6000 series 3D Smart LED TV 42PFL6158K/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 700 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 54 W
Warranty: 12 months
Long product name Philips 6000 series 3D Smart LED TV 42PFL6158K/12 :
The long product name of Philips 6000 series 3D Smart LED TV 42PFL6158K/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42'' LED Full HD, 1920 x 1080p, 500000:1, Easy 3D, Smart TV, 20W RMS, HDMI, VESA 400 x 400
More>>>
Philips 6000 series 3D Smart LED TV 42PFL6158K/12:
The official description of Philips 6000 series 3D Smart LED TV 42PFL6158K/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beauty and Brains
The ultra slim LED TV with Ambilight

Add a new dimension to your viewing experience with Philips 6008 series 3D Smart LED
TV. Don’t be fooled by the slim design-It’s fully loaded with features like SkypeTM, 3D, 2-
sided Ambilight and more.

Less is more—the frameless viewing experience

- Frameless design minimizes the bezel for a more refined look
- Finishing touches - TVs that look as great as they perform

A world of online content at your fingertips

- SkypeTM for easy voice and video calls on your TV
- Integrated Wi-Fi to connect easily to the world online
- Smart TV—a world of online entertainment

Control how you share and record on the big screen

- Keyboard remote control makes texting easy
- MyRemote app—control your TV with your phone or tablet
- Wi-Fi MiracastTM—mirror from your devices onto your TV
- Simply share photos, music and movies through DLNA

A richer entertainment experience

- Ambilight 2-sided XL intensifies your viewing experience
- Pixel Precise HD for sharper details in action

Frameless design

Sleek. Minimalist. Discreet. Beautifully crafted from a seamless piece of high quality glass. Edged with an ultra thin metal bezel outer wrap. Designed to integrate seamlessly into any décor.

Authentic materials

Your home represents your style. Which is why we chose subtle, sophisticated colors and finishes combined with authentic quality materials such as aluminum and steel in our designs, so that our televisions blend seamlessly with your decor.

Skype TV video calls

Add a new dimension to your calls and share experiences with the people that matter to you, wherever they are. With Skype on your TV, make voice and video calls from your living room. Just plug the optional Philips TV camera (PTA317) into your TV and enjoy excellent video and sound quality from the comfort of your couch.

Integrated Wi-Fi

Integrated Wi-Fi on your Philips Smart TV makes connecting to your home network quick and easy, allowing you to access a world of content or share wirelessly at home.

Smart TV online apps

Explore the boundaries that lie beyond traditional TV. Rent and stream movies, videos, games and more, directly onto your TV from online video stores. Watch catch-up TV from your favorite channels and enjoy a rich selection of online apps with Smart TV. Connect to family and friends with Skype or social networking. Or... just browse the Internet!

Keyboard remote control

Take control. Our totally intuitive remote control has all the usual perks like cursor keys, volume control and short cut buttons. Flip the remote over to access a full keyboard for easy text entry in any situation. Best of all, our intelligent remote has gyroscopic sensors, so it knows up from down—which means you can text without worrying about changing channels.

Wi-Fi Miracast

Watch what you want, where you want, when you want. Mirror the content on your devices and view it on the big screen. Share photos from your smartphone, laptop screen and more. Connections are easy to set up and the technology works across multiple devices.

SimplyShare TV

Share photos, music, videos and movies through DLNA using your smartphone, tablet or computer and enjoy them on the big screen. Sharing made simple.

MyRemote

Control your TV and record on the go without a remote control using one easy app. Transform your iPad or smart phone into a universal remote with all the options of your original remote plus extra features like text entry. The SimplyShare function beams content onto your TV. Push digital broadcast TV onto your devices using the Wi-Fi smart screen. Stay up to date by recording your favorite programs on-the-go using MyRemote recording. Simply flip through the content on the TV Program Guide to choose which shows to record and view later. A Smart TV deserves a truly smart app.

Ambilight 2-sided XL

This patented Philips technology makes your screen seem wider—and your viewing experience more immersive— by projecting an extra wide glow from two-sides of the TV screen onto the surrounding wall. The color automatically adjusts to match the TV picture. Thanks to a wall-adaptive function, the color of the light is perfectly aligned with the TV picture, regardless of the wall color. You can customize the experience using various settings to suit your viewing preferenc.

Pixel Precise HD

Building on our successful Pixel Plus foundation, we’ve elevated high definition picture quality to the next level. Using Super Resolution technology with 4 trillion colors we deliver the best Full HD TV picture quality regardless of the content. So whether you watch a video online or a high quality Blu-ray movie—you’ll enjoy them both.

Smart TV

Smart TV-a world of online apps, videos to rent and catch-up Explore the boundaries that lie beyond traditional TV. Rent and stream movies, videos, games and more, directly onto your TV from online video stores. Watch catch-up TV from your favorite channels and enjoy a rich selection of online apps with Smart TV. Connect to family and friends with Skype or social networking. Or... just browse the Internet!

Dual Core

Dual Core processor for super-fast smart functionality. Philips TV's feature a dual-core processor with Smart TV functionality that's fast and intuitive to use. It increases overall speed for programs allowing parallel computing across many applications, so you can make video calls, watch TV and chat super fast-all at the same time on your TV!

Short summary description Philips 6000 series 3D Smart LED TV 42PFL6158K/12:
This short summary of the Philips 6000 series 3D Smart LED TV 42PFL6158K/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 3D Smart LED TV 42PFL6158K/12, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 3D Smart LED TV 42PFL6158K/12:
This is an auto-generated long summary of Philips 6000 series 3D Smart LED TV 42PFL6158K/12 based on the first three specs of the first five spec groups.

Philips 6000 series 3D Smart LED TV 42PFL6158K/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 700 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
107 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Video apps
Netflix, YouTube
Lifestyle apps
Facebook, Skype, Twitter
Audio
Number of speakers *
2
RMS rated power *
24 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Backlight dimming technology
Local Dimming
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.15 W
Power consumption (off)
0.01 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
953 mm
Depth (with stand)
205 mm
Height (with stand)
633 mm
Weight (with stand)
13.9 kg
Width (without stand)
953 mm
Depth (without stand)
32.5 mm
Height (without stand)
562 mm
Weight (without stand)
12.5 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
1150 mm
Package depth
132 mm
Package height
735 mm
Package weight
16.8 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
4
Built-in speaker(s)
Yes
2D-3D converter
Yes
Annual energy consumption
75 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+