location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 40010DK ink cartridge 1 pc(s) Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40010DK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40010DK
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:40:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 40010DK ink cartridge 1 pc(s) Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Standard Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 40010DK ink cartridge 1 pc(s) Standard Yield Black :
The long product name of MM 40010DK ink cartridge 1 pc(s) Standard Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 ml, 190 pages, Black
More>>>
MM 40010DK ink cartridge 1 pc(s) Standard Yield Black:
The official description of MM 40010DK ink cartridge 1 pc(s) Standard Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 40010DK ink cartridge 1 pc(s) Standard Yield Black:
This short summary of the MM 40010DK ink cartridge 1 pc(s) Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 40010DK, Standard Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description MM 40010DK ink cartridge 1 pc(s) Standard Yield Black:
This is an auto-generated long summary of MM 40010DK ink cartridge 1 pc(s) Standard Yield Black based on the first three specs of the first five spec groups.

MM 40010DK. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DESKJET 2360, 3910, 3915, 3918, 3920, 3930, 3938, 3940, 3950, , HP DESKJET D1311, D1320, D1330, D1338, D1341, D1360, D1368, D1420, D1430, D1445, D1450, D1455, D1460, D1468, D1520, D1530, D1560, D1568, D2320, D2330, D2338, D2345, D2360, D2368, D2430, D2455, D2451, D2460, D2468, , HP DESKJET F300, F310, F325, F335, F340, F350, F370, F375, F378, F380, F385, F388, F390, F394, F2100, F2110, F2120, F2128, F2140, F2149, F2180, F2185, F2187, F2188, F2210, F2212, F2214, F2224, F2234, F2235, F2238, F2240, F2250, F2275, F2276, F2278, F2280, F2288, F2290, F2291, F4135, F4140, F4150, F4172, F4175, F4180, F4185, F4188, F4190, F4194, , HP FAX 1250, 3180, , HP OFFICEJET 1410, 4300, 4311, 4312, 4314, 4315, 4317, 4319, 4352, 4353, 4355, 4357, 4359, 4625, 4638, 4712, 4713, , HP OFFICEJET J3606, J3608, J3625, J3635, J3640, J3680, J5508, J5520, , HP PSC 1401, 1402, 1403, 1406, 1408, 1410, 1415, 1417
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
190 pages
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Features
Brand compatibility *
HP
Cartridge return & recycling
Yes
Replacement for
T1291
Quantity per box
80 pc(s)
Colour
Yes
Printing material shelf life
2 year(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
60 g
Package type
Blister
Other features
Capacity cartridge
190 sheets
Case or master carton quantity
80 pc(s)
Quantity outer carton
80 pc(s)
Empty weight
27 g
Brand Image Product code Product Stock Price from
MM 40014UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM 40014UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
40014UK 40014UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Cartridge Ink Bundle (T1295) (BK/C/M/Y) ink cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Cartridge Ink Bundle (T1295) (BK/C/M/Y) ink cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
40014DK Cartridge Ink Bundle (T1295) (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge (T1294) ink cartridge 1 pc(s) MM Yellow Inkjet Cartridge (T1294) ink cartridge 1 pc(s)
(show image)
40013DK Yellow Inkjet Cartridge (T1294) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge (T1293) ink cartridge 1 pc(s) MM Magenta Inkjet Cartridge (T1293) ink cartridge 1 pc(s)
(show image)
40012DK Magenta Inkjet Cartridge (T1293) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge (T1292) ink cartridge 1 pc(s) MM Cyan Inkjet Cartridge (T1292) ink cartridge 1 pc(s)
(show image)
40011DK Cyan Inkjet Cartridge (T1292) 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001DK Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black HP 21 Black ink cartridge 1 pc(s) Original Standard Yield Photo black
(show image)
C9351AE#TES 21 Black 0.00
(excl. VAT)
0 (incl. VAT)
HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C9352CE 22XL 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec HP22 C9352AE ink cartridge Cyan, Magenta, Yellow
(show image)
1297JT HP22 C9352AE 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec HP21 C9351AE ink cartridge Black
(show image)
1296JT HP21 C9351AE 0.00
(excl. VAT)
0 (incl. VAT)