location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticFilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7200i SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0120
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2022 19:19:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Film/slide scanner 7200 x 7200 DPI
  • - Colour scanning
  • - Maximum scan size: 36 x 24.6 mm Sensor type: CCD
  • - USB port
Long product name Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black :
The long product name of Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OpticFilm 7200iSE - Filmscanner, 7200 x 7200 dpi, USB 2.0
More>>>
Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black:
The official description of Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB High Speed 2.0 connection
up to 4 times faster than standard USB 1.1 transfer speed.

Two film holders are provided.
One is for mounted slides, holding up to four mounted slides. The other is for filmstrips, holding a piece of filmstrip, up to 6 frames.

Using the film holder, the media are well protected and there is no physical contact with the media during scanning process.

SilverFast for professionals

Advanced users will be delighted with the bundled world-class image editing software - SilverFast 6 SE iSRD.

It comes with iSRD (hardware solution to Dust and Scratch Removal) feature and many other advanced features.

For detailed information, please refer to SilverFast website.

Carrying bag

This padded carrying bag is specially designed for the film scanner.

Its main compartment accommodates the scanner, film holders, power adaptor and USB cord.

The case comes with an easy-to-grip handle for hand carry, and features Velcro taped pocket to house film holders.

Accessory: film holders

Extra film holders are available. The package comes with a box which contains a pair of film holders (filmstrip and mounted slide holder each).

Short summary description Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black:
This short summary of the Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticFilm 7200i SE, 36 x 24.6 mm, 7200 x 7200 DPI, 48 bit, Film/slide scanner, Black, CCD

Long summary description Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black:
This is an auto-generated long summary of Plustek OpticFilm 7200i SE Film/slide scanner 7200 x 7200 DPI Black based on the first three specs of the first five spec groups.

Plustek OpticFilm 7200i SE. Maximum scan size: 36 x 24.6 mm, Optical scanning resolution: 7200 x 7200 DPI, Input colour depth: 48 bit. Scanner type: Film/slide scanner, Product colour: Black. Sensor type: CCD. Standard interfaces: USB 2.0. Minimum system requirements: -IBM Compatible PC, with Pentium II or faster CPU -CD-ROM Driver -One available USB Port -128 MB...

Scanning
Maximum scan size *
36 x 24.6 mm
Optical scanning resolution *
7200 x 7200 DPI
Colour scanning
Yes
Input colour depth
48 bit
Film scanning
Yes
Design
Scanner type *
Film/slide scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 2.0
System requirements
Minimum system requirements
-IBM Compatible PC, with Pentium II or faster CPU -CD-ROM Driver -One available USB Port -128 MB RAM (256MB recommended) -160 MB free HDD space (300 MB recommended) -High Color graphic card (VGA or higher) -Microsoft Windows XP / 2000 / Vista Compatible (starting from 2007-07) Negative Negative, calibration time not included. Negative in True Colour (24 bit) Mode, calibration time included. Please note this is minimum requirement only. It is HIGHLY RECOMMENDED to use a higher performance computer.
Weight & dimensions
Weight
1.4 kg
Other features
Dimensions (WxDxH)
119 x 120 x 272 mm