location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WCS-6050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867184196 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 3.2 mm (1 / 3.2") 5 MP 2560 x 1920 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - Night vision 10 m IR
  • - Box Desk/Wall
  • - Silver
  • - 135 g
Long product name LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs :
The long product name of LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 MP, 2560 x 1920, 150 Mbps 802.11b/g/n, RJ-45, H.264/MJPEG, SD/SDHC, 12x IR LED
More>>>
LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs:
The official description of LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WCS-6050 is a quality yet cost-effective surveillance solution for the home and office. It is designed for easy and flexible installation, provides a choice of either a 150Mbps wireless or wired connection and a WPS (Wi-Fi protected setup) button to secure the wireless connection with just the push of a button, and the motorized Pan and Tilt provides a viewing angle of ±355° pan and ±135° tilt. Equipped with a 5-Megapixel sensor and built-in IR cut filter/IR illuminator LEDs, the camera provides high resolution quality and sharp sensitivity – ideal for security applications both day and night.

The WCS-6050 is equipped with many advanced features such as Level1DNS™ Service, DI/DO for external alarm and sensor, a micro SD/SDHC card slot and USB interface for local storage, built-in microphone and external speaker for 2-way audio communications. Moreover, users can also set up 16 motiondetection regions with the camera, each with adjustable size and sensitivity. When motion is detected at the specified regions, the system can send an E-mail alert or send captured images via FTP upload to a designated storage server. The WCS-6050 is indisputably the top choice for reliable and high performance surveillance.

Free bundled 64-channel Management Software
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.

- Support unique features for auto-tracking function of moving objects
- 5-Megapixel (2560x1920) high-definition resolution
- Compatible with IEEE 802.11b/g/n wireless standards
- Built-in infrared LEDs for night viewing up to 10m
- Supports 355° pan and 135° tilt
- Compression: H.264/MJPEG
- Supports 2 video streams simultaneously
- Simple wireless connectivity and security with WPS push button
- Removable IR-cut filter for day and night surveillance
- Built-in microphone and external speaker for 2-way audio communication
- Built-in SD/SDHC card slot for local storage
- Digital input/output (1DI/1DO) for sensor and alarm
- Supports motion detection and event notification via e-mail or FTP
- Free 64-channel monitoring software included (supports iCamSecure App)

Short summary description LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs:
This short summary of the LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs, IP security camera, Indoor, Wired & Wireless, External, 2 dBi, Auto

Long summary description LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs:
This is an auto-generated long summary of LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs based on the first three specs of the first five spec groups.

LevelOne PT Network Camera, 5-Megapixel, 150Mbps 802.11b/g/n, Day & Night, IR LEDs. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk/Wall, Product colour: Silver, Form factor: Box. Minimum illumination: 1 lx, Field of view (FOV) angle: 62°, Tilt angle range: -45 - 90°. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Fixed focal length: 4 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired & Wireless
PTZ control
Yes
Auto-tracking
Yes
Auto pan mode
Yes
Auto patrol mode
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Alarm input/output
Yes
Antenna type
External
Antennas quantity
2
Antenna gain level (max)
2 dBi
Detachable antenna(s)
Yes
Light exposure modes
Auto
Certification
CE, RoHS, FCC, Onvif
Design
Form factor *
Box
Mounting type *
Desk/Wall
Product colour *
Silver
LED indicators
Link, Power
Country of origin
Taiwan
Camera
Minimum illumination
1 lx
Field of view (FOV) angle
62°
Tilt angle range
-45 - 90°
Pan range
-177.5 - 177.5°
White balance
Auto
Camera shutter speed
1 - 0.0001 s
Image sensor
Optical sensor size
25.4 / 3.2 mm (1 / 3.2")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Maximum aperture number
2
Fixed focal length
4 mm
Night vision
Night vision *
Yes
Night vision distance
10 m
LED type
IR
Number of illumination LEDs
12
Video
Maximum resolution *
2560 x 1920 pixels
Total megapixels *
5 MP
Video formats supported
MPEG4
Video compression formats
H.264, M-JPEG
Frame rate
30 fps
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Time stamp overlay
Yes
Audio
Built-in speaker(s)
Yes
Audio system
2-way
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Network
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Supported network protocols
TCP/IP, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
150 Mbit/s
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
USB port
Yes
DC-in jack
Yes
Interface
RJ-45
Security
Password protection type
User
Video motion detection
Yes
IP address filtering
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
HTTPS encryption
Yes
Light sensor
Yes
Alert notification type
E-mail, Snapshot alert message
Management features
Web-based management
Yes
Reset button
Yes
WPS push button
Yes
Power
Power consumption (typical)
12 W
DC output voltage
12
DC output current
1.5 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
105 mm
Depth
110 mm
Height
105 mm
Weight
135 g
Package type
Box
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick installation guide
Yes
Resource CD
Yes
Other features
USB connectivity
Yes
Technical details
Removable IR-cut filter
Yes
Brand Image Product code Product Stock Price from
LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR
(show image)
FCS-4041 PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night
(show image)
FCS-3091 Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE
(show image)
FCS-3071 Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n
(show image)
WCS-0040 Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs
(show image)
FCS-5051 Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WCS-0030 security camera 1280 x 800 pixels LevelOne WCS-0030 security camera 1280 x 800 pixels
(show image)
WCS-0030 WCS-0030 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne P/T Network Camera LevelOne P/T Network Camera
(show image)
FCS-0020 P/T Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels
(show image)
FCS-1091 FCS-1091 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)