location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI X58 Platinum Socket B (LGA 1366) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X58 Platinum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7522-A10
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI X58 Platinum Socket B (LGA 1366) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Socket B (LGA 1366)
  • - ATX Realtek ALC888 7.1 channels
  • - 6 Maximum internal memory: 24 GB
Long product name MSI X58 Platinum Socket B (LGA 1366) ATX :
The long product name of MSI X58 Platinum Socket B (LGA 1366) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X58 Platinum - LGA 1366, X58, Core i7, DDR3 1333 MHz, 2 x PCI-Ex16, SATA2, RAID, Sound, GbLAN, ATX
More>>>
MSI X58 Platinum Socket B (LGA 1366) ATX:
The official description of MSI X58 Platinum Socket B (LGA 1366) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CPU
- Supports Intel i7 based processors in LGA1366 package.

Chipset
- Intel X58 Chipset.
- Supports QPI up to 6.4GT/s.

- Intel ICH10R Chipset.
- Hi-Speed USB (USB2.0) controller, 480Mb/sec, up to 12 ports.
- 6 SATAII ports with transfer rate up to 3Gb/s.
- PCI Master v2.3, I/O APIC.
- ACPI 2.0 compliant.
- Serial ATA RAID 0/1/5/10.
- Integrated AHCI controller.

Main Memory
- Supports six unbuffered DIMM of 1.5 Volt DDR3 800/1066/1333 SDRAM, 24GB Max.
- Supports 1Gb/ 2Gb/ 4Gb DRAM size.
- Supports x8 / x16 data lines per DIMM.
- Supports up to 3 channel mode.

Slots
- 2 PCI Express gen2 x16 slots.
- supports ATI Crossfire.
- 3 PCI Express gen2 x1 slots.
- 2 PCI slot, support 3.3V/ 5V PCI bus Interface.

On-Board IDE/SATA
- One Ultra DMA 66/100/133 IDE controller integrated in JMicron 363.
- Supports PIO, Bus Master operation modes.
- Can connect up to two Ultra ATA drives.

- SATAII controller integrated in ICH10R/JMicron 322 / 362 chipest.
- Up to 3Gb/s transfer speed.
- Supports six SATAII ports by ICH10R
- Supports two SATAII ports by JMicron 322, support SATA RAID 0/1/JBOD.
- Supports one eSATA port by JMicron 363.
- Supports AHCI controller with SATA RAID 0/1/5/10 by ICH10R.

Audio
- Chipset integrated by Realtek ALC888.
- Flexible 8-channel audio with jack sensing.
- Compliant with Azalia 1.0 Spec.
- Meet Microsoft Vista Premium spce.

LAN
- Supports two PCI Express LAN 10/100/1000 Fast Ethernet by Realtek 8111C.

IEEE1394 / FireWire
- JMicron 381 chipset.
- Supports up to two 1394 ports. (Rear panel x1, pinheader x1)
- Transfer rate is up to 400Mbps.

Short summary description MSI X58 Platinum Socket B (LGA 1366) ATX:
This short summary of the MSI X58 Platinum Socket B (LGA 1366) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI X58 Platinum, Intel, Socket B (LGA 1366), 24 GB, 0, 1, 1+0, 5, JBOD, Realtek RTL8111C, Fast Ethernet

Long summary description MSI X58 Platinum Socket B (LGA 1366) ATX:
This is an auto-generated long summary of MSI X58 Platinum Socket B (LGA 1366) ATX based on the first three specs of the first five spec groups.

MSI X58 Platinum. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB. RAID levels: 0, 1, 1+0, 5, JBOD. LAN controller: Realtek RTL8111C, Networking features: Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:12:00
Uk has collected 14 expert reviews for MSI X58 Platinum Socket B (LGA 1366) ATX and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2013-04-01 03:11:31
The X58 Platinum comes in at around the same price as the Gigabyte GA-EX58-UD5, and in many areas it matches our recommended board, feature for feature. That means plenty of connections, with eight USB ports, plus FireWire, eSATA and dual Gigabit Ether...
Bottom line A top-quality board that leaves just a few boxes unticked...
83%
overclockersclub.com
Updated:
2013-04-01 03:11:37
Just a few months ago, Intel presented to the world the fastest processor it had ever designed. Core i7 is, without a doubt, the leader in terms of pure performance, although its a bit on the expensive side. As you probably know, it comes in a new an...
Good Overclocking, Price, Performance, Features, Onboard power, reset & clear CMOS buttons...
Bad Relative voltage values in BIOS...
Bottom line Since the introduction of Intels new processors based on the Nehalem architecture, the market mostly consisted of very high end boards selling for $300 and beyond, let alone the far from affordable DDR3 memory that is now a requirement. More recently...
0%
atomicmpc.com.au
Updated:
2013-04-01 03:11:40
We’ve been fawning over both Nehalem and the new X58 mobos for the past few months in the Labs. We’d even go as far to say that we’ve been dreaming about it – and this just might be the dream board for you.The back panel is elegant...
Bottom line Just a stones throw away from an award, and yet still a very good board...
89%
trustedreviews.com
Updated:
2013-04-01 03:11:46
The MSI X58 Platinum is an unusual motherboard as it is, in essence, a budget X58 motherboard for Core i7, which up until now has been something of an oxymoron. Of course the word 'budget' is a relative term and you'll still be forking out over £200 for t...
70%
hardwareheaven.com
Updated:
2014-02-26 01:17:52
In November last year Intel released their Core i7 range of CPUs along with the X58 chipset and as we demonstrated in our original review the platform is very impressive...
0%
pcper.com
Updated:
2013-04-01 03:11:33
A mid-range X58 offering from MSI Current LGA 1366 motherboards are going for more than $200 for lower-end, “budget” mobos that support the Intel i7 platform. While most PC users don’t consider paying $200 for any of their PC parts as “budget or low-...
Bottom line When I started to contemplate how was going to wrap up this review, I went over all the data that I accumulated and also looked at how the X58 Platinum performed during testing and overclocking. At this price point, the X58 Platinum is definitely one...
0%
hardocp.com
Updated:
2013-04-01 03:11:39
MSI is known throughout the enthusiast crowd for its many years of quality and high performance products. The company continues to carve a path through the sea of high performance computing, using a mix of technological and design prowess to deliver so...
Bottom line The MSI is far from the perfect bleeding edge computer hardware enthusiast motherboard. For those of you looking to save some bucks though while pulling off good overclocks, the MSI X58 Platinum seems to offer up a decent value. In fact, those looking...
0%
Bjorn3d.com
Updated:
2013-04-01 03:11:50
With the introduction of the Intels newest CPUs, Intel has also released a new chipset along with it. The X58 has proven to be an absolute power house in terms of all-out performance, and not just in gaming performance, but in anything we put it thr...
Good All Solid capacitors, Great overclockability and ease of use, Clean layout of motherboard components, USB BIOS flashing capabilities...
Bad No DLed diagnostic screen included, No active cooling on the IOH...
Bottom line S The performance of the X58 Platinum motherboard, was admirable. I was not at all disapointed with the level of performance I recieved in both stock and overclocked. What really impressed me, was the increase i recieved during gaming. This is where th...
85%
overclock3d.net
Updated:
2013-04-01 03:11:54
MSI or Microstar International have recently released the new X58 based motherboard upon the public and were kind enough to send us a sample motherboard to present you with yet another full X58 review.The motherboard up for today's review is the MSI X5...
Bottom line As we have seen from the previous review of the P6T Deluxe, X58 has brought with it performance enhancements that while not on the scale of Pentium IV to Core2 are worthwhile nonetheless - especially where memory bandwidth is concerned. SLI support on som...
77%