location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J4680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB783A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585978335 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2010
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Mono printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 9 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - Internal memory: 32 MB 120 MHz
  • - 5.9 kg
Warranty: Standard one-year limited hardware
Long product name HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm :
The long product name of HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet J4680 All-in-One Printer, Inkjet, 9ppm, A4, 120MHz, 32MB, LCD
More>>>
HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm:
The official description of HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low cost per page, built-in 802.11g wireless networking, print/copy at up to 28 ppm black, 22 ppm colour, 4-ink colour, HP Officejets inks, optional XL black cartridge, up to 4800-optimised dpi, dual drop weight technology, 20-sheet Automatic Document Feeder, 33.6 Kbps modem, 100-page fax memory, 99-number speed dial memory, copy without a PC, scan-to-email, scan-to-network folder or PC, 1200 x 2400 dpi scan resolution, 100-sheet paper tray, text display, ink backup mode, HP Smart Web Printing, HP Solution Center software
Streamline the way you work – print, fax, scan and copy from this easy-to-use wireless all-in-one[2]. Enjoy the speed and convenience of a 20-page ADF. Print high-quality colour documents for up to 15% less cpp than colour lasers[1].

Short summary description HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm:
This short summary of the HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet J4680, Thermal inkjet, Mono printing, 4800 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm:
This is an auto-generated long summary of HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm based on the first three specs of the first five spec groups.

HP OfficeJet J4680. Print technology: Thermal inkjet, Printing: Mono printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6.5 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Streamline a range of business tasks with this productivity-enhancing wireless device.

Share the performance with this versatile wireless all-in-one[3]. Print and copy at up to 28 ppm black, 22 ppm colour and fax, scan and copy using the 20-page ADF. Digitise documents using the flatbed scanner. Fax features include 100-page memory.

Print high-quality colour documents for a cost per page up to 15% lower than colour lasers[1].

Make your money go further – print high-quality colour documents for up to 15% less cost per page than colour lasers[4] using HP Officejet ink. Get 3x as many black printed pages using high-capacity HP 901XL Black Officejet Ink Cartridges[5].

Make an impact with all your business materials – get laser-quality text and rich, vivid colours.

Print long-lasting documents, faxes and copies with laser-quality text and vivid colours using HP Officejet inks. Get enhanced detail on images used in marketing materials with HP’s ultra-small ink drop size. Print photos with or without borders.

Printing
Print technology *
Thermal inkjet
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
6.5 ppm
Print speed (black, draft quality, A4/US Letter)
28 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Print speed (black, best quality, A4)
2.5 ppm
Print speed (colour, best quality, A4)
2.5 ppm
Print speed (black, best quality, letter)
< 2.5 ppm
Print speed (colour, best quality, letter)
< 2.5 ppm
Print speed (colour, draft quality, letter)
< 22 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
5.5 cpm
Copy speed (colour, normal, US Letter)
7.6 cpm
Maximum number of copies
90 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
Up to 600 x 1200 dpi Optimized on select HP photo papers with 600 scan dpi
Copier settings
Stand-alone copying: Actual size, Fit to page, Custom, Full page, Legal to letter
Maximum copy speed (black, A4)
28 cpm
Maximum copy speed (colour, A4)
22 cpm
Copy speed (black, best, letter)
Up to 0.8 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
Version 10.0
Scan input modes
Front Panel, HP photo and imaging software, TWAIN compliant program, WIA compliant program
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
120 sheets
Total output capacity *
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Maximum input capacity for envelopes
Up to 15
Maximum input capacity for labels
Up to 20 sheets
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for 10 x 15 cm photographs
40 sheets
Standard output capacity for cards
Up to 10 cards
Maximum input capacity
100 sheets
Maximum output capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Envelope feeder
No
Recommended media weight
70 - 90 g/m²
Maximum input capacity for cards
40
Media handling
Sheetfed
Maximum paper trays
1
Paper handling optional/input
None
Paper handling standard/input
100-sheet input tray, 20-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
20-sheet output tray
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
32 MB
Card reader integrated
No
Internal memory *
32 MB
Processor frequency
120 MHz
Sound pressure level (printing)
56 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
9.6 W
Power consumption (off)
0.4 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
59 - 90 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
434 mm
Depth
402 mm
Height
217 mm
Weight
5.9 kg
Packaging data
Package width
475 mm
Package depth
250 mm
Package height
345 mm
Package weight
7.64 kg
Logistics data
Pallet gross weight
590 kg
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
70 pc(s)
Other features
Standard input trays
1
I/O ports
1 USB, 1 Phone, 1 Ext Phone
Dimensions (WxDxH)
434 x 402 x 217 mm
Acoustic power emissions
7.0 B(A)
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Custom media sizes
77 x 127 to 216 x 356 mm
Duplex print options
None (not supported)
Network ready
Yes
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2542 mm
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), C6 (114 x 162 mm), DL (99 × 210 mm) 130 x 180 mm, 100 x 150 mm (with or without tear-off/cut-off tab)
Typefaces
No
Modem type
33.6 Kbps
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
10 sheets
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 2000, XP Home, XP Professional, XP Professional x64; Windows Vista, x64; Mac OS X v10.3.9, v10.4.x, v10.5.
Automatic paper sensor
No
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
475 x 249.9 x 344.9 mm (18.7 x 9.84 x 13.6")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2542.5 mm (48 x 40 x 100.1")
Pallet weight (imperial)
589.7 kg (1300 lbs)
Size (imperial)
43.4 cm (17.1")
Auto fax reduction supported
Yes
Junk barrier supported
Yes (requires Caller ID)
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Media sizes supported (imperial)
Letter, legal, executive, cards
Package weight (imperial)
8.13 kg (17.9 lbs)
Recommended media weight (imperial)
16 to 24 lb
Send to email capability
No
Standard input capacity for legal
100 sheets
Standard output capacity for labels
10 sheets
Standard output capacity for legal
25 sheets
SureSupply supported
Yes
Vivera inks supported
No
Wireless option type
Yes, with built-in wireless 802.11 b/g
Case or master carton quantity
28 pc(s)
UNSPSC-code
43212110
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Scan
Package dimensions (WxDxH)
475 x 250 x 345 mm
Media size (tray 1)
A4, B4, B5, C7, 175 x 440 to 150 x 150 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:36:25
Uk has collected 10 expert reviews for HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-27 00:36:24
HPs OfficeJet J4680 is a £119 inc VAT multifunction colour inkjet printer that gives small- and home-office users a reasonable helping of business features at a really low price. Unfortunately, the HP OfficeJet J4680 falls short in speed and long-t...
Bottom line The HP OfficeJet J4680 might be slow, but its a nice machine. A small office that doesnt do much printing would probably be happy to have the OfficeJet J4680s feature set in such a compact, low-cost package. Melissa Riofrio Buy it now: click here...
70%
printercomparison.com
Updated:
2011-09-27 00:36:23
We've got the popular HP Officejet J4680 All-in-One inkjet printer in for review. Read on for a full review and find out if the J4680 might be right for your home or office.BUY the HP Officejet J4680 All-in-One - multifunction ( color )Adorama $149...
Bottom line After reviewing the HP Officejet J4680 All-in-One, I can see why it is such a popular device. All four devices work well at a price that won’t break your budget and I would recommend this machine to people who are looking for a printer for their home/...
0%
etechreviews.com
Updated:
2011-09-27 00:36:23
HP office Jet J4680 smaller printer smaller priceOver the last couple of years all in Inkjet printers have pushed single function printers out of the market. A multifunction peripheral offers more convenience in less desk space than a separate copier...
0%
techworld.com
Updated:
2011-09-27 00:36:24
HP's OfficeJet J4680 is a £119 inc VAT multifunction colour inkjet printer that gives small- and home-office users a reasonable helping of business features at a really low price.Unfortunately, the HP OfficeJet J4680 falls short in speed and long-term...
Bottom line The HP OfficeJet J4680 might be slow, but it's a nice machine. A small office that doesn't do much printing would probably be happy to have the OfficeJet J4680's feature set in such a compact, low-cost package...
0%
pcworld.com_techhive.com
Updated:
2011-09-27 00:36:24
HPs OfficeJet J4680 is a $130 (as of August 4, 2008) multifunction color inkjet printer that gives small- and home-office users a reasonable helping of business features at a really low price. Unfortunately, it falls short in speed and long-term econo...
Good Inexpensive; impressive print quality, Wireless networking and ADF standard...
Bad Copies, scans, and prints photos slowly, Costly inks...
76%
computershopper.com
Updated:
2011-09-27 00:36:24
HP’s $129.99 Officejet J4680 All-in-One takes the phrase “jack of all trades” to new heights with a pleasant array of features, including 802.11g Wi-Fi connectivity, a 99-speed-dial color fax function, and an automatic document feeder...
Good Excellent text quality; includes ADF; expansive faxing features...
Bad Slow printing; slow copying; subpar graphics and photo quality...
68%
macworld.com
Updated:
2011-09-27 00:36:24
HP OfficeJet J4680 Product:OfficeJet J4680 All-in-OneRatingPros802.11g wireless networking; automatic document feeder; built-in fax machine.ConsSlow printing at non-draft resolutions; no two-sided printing option.CompanyHPPrice as rated$130OS compatibi...
Good 802.11g wireless networking; automatic document feeder; built-in fax machine.
Bad Slow printing at non-draft resolutions; no two-sided printing option.
Bottom line The OfficeJet J4680 is a good all-around multifunction printer. Despite its slow print speeds and a couple of paper jams when using the plain paper we stock in the office, we found it to be a capable printer, scanner, copier, and fax machine. Add in s...
70%
hardwarecentral.com
Updated:
2011-09-27 00:36:24
You know you can get a versatile inkjet printer/scanner/copier for $300 or $400. But for a fraction of that ($130)? In a fraction of the size (9 inches high)? HPs small-business breadbox is full of surprises -- yes, it has fax as well as the usual thr...
80%
Disclaimer HP OfficeJet J4680 Thermal inkjet A4 4800 x 1200 DPI 9 ppm:
Disclaimer

[1] Compared with colour lasers under $750; for more details visit www.hp.com/go/ojnotes
[2] Wireless performance is dependent upon physical environment and distance from access point
[3] Wireless performance dependent upon physical environment and distance from access point
[4] Compared with colour lasers under $750; see www.hp.com/go/ojnotes
[5] Compared with standard cartridge; XL not included, please purchase separately