location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-1707
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H230140DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 228 W
Warranty: 3-year, next day on-site warranty
Long product name Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-1707
More>>>
Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clear and natural images are guaranteed, even in the lightest room, thanks to the innovative Epson E-TORL lamp technology which provides super-bright images at 2500 lumens. Perfect size images in any room are also guaranteed – you’ll be able to project a 60” image from a distance of only two metres.

Weighing only 1.6kg and supplied with a stylish carrying case, this projector is the ideal travel companion. All you need to do to set up your presentation is plug in and connect your image – you’ll be ready to present within seconds. The projected image is instantly aligned thanks to automatic vertical keystone correction, and the projection level can be easily adjusted using the single foot release lever. Once you’ve finished, there’s no need to wait for the projector to cool down with the instant off button.

Short summary description Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-1707, 2500 ANSI lumens, LCD, XGA (1024x768), 400:1, 1/12.1, 16.78 million colours

Long summary description Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-1707 data projector 2500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-1707. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Noise level: 40 dB. Market positioning: Home cinema

Projector
Projection distance
1/12.1
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-30/30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
Features
Noise level *
40 dB
Design
Market positioning *
Home cinema
Display
Display diagonal
1.78 cm (0.7")
Power
Power consumption (typical) *
228 W
Power consumption (standby) *
5.1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1.6 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
193 x 273 x 68 mm
Power requirements
100-240 V ±10 %, 50/60 Hz
Connectivity technology
Wired