location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220A (007LG): Serial, PS, ECW, EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U220A (007LG): Serial, PS, ECW, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C513007LG
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 18:57:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson TM-U220A (007LG): Serial, PS, ECW, EU :
The long product name of Epson TM-U220A (007LG): Serial, PS, ECW, EU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy-to-use impact printer
More>>>
Epson TM-U220A (007LG): Serial, PS, ECW, EU:
The official description of Epson TM-U220A (007LG): Serial, PS, ECW, EU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to use The TM-U220 is a robust, high performance impact receipt printer which is exceptionally easy to use. Featuring drop-in paper load, selectable auto-cutter and clamshell covers for easy access and maintenance, the TM-U220 is very reliable and prints on plain paper in three widths. Compact Space-saving and versatile, it has a footprint of just 160(W) x 248 (D) x 133 (H) mm, and can also be wall-mounted.

Short summary description Epson TM-U220A (007LG): Serial, PS, ECW, EU:
This short summary of the Epson TM-U220A (007LG): Serial, PS, ECW, EU data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U220A (007LG): Serial, PS, ECW, EU, China, 1 pc(s), 193 mm, 257 mm, 241 mm, 3.85 kg

Long summary description Epson TM-U220A (007LG): Serial, PS, ECW, EU:
This is an auto-generated long summary of Epson TM-U220A (007LG): Serial, PS, ECW, EU based on the first three specs of the first five spec groups.

Epson TM-U220A (007LG): Serial, PS, ECW, EU. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 193 mm, Package depth: 257 mm. Dimensions (WxDxH): 160 x 286 x 158 mm, Connectivity technology: Wired, Media thickness: 0.05 - 0.08 mm. Products per pallet: 56 pc(s), Pallet gross width: 120 cm, Pallet gross height: 100 cm

Printing
Colour *
No
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
257 mm
Package height
241 mm
Package weight
3.85 kg
Other features
Dimensions (WxDxH)
160 x 286 x 158 mm
Other features
Connectivity technology
Wired
Media thickness
0.05 - 0.08 mm
Logistics data
Products per pallet
56 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
12 pc(s)
Products per pallet (UK)
84 pc(s)
Pallet length (UK)
2.25 m