location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex Wireless 300N Adapter USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 300N Adapter USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LW313
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717534008533
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Sweex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:51:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sweex Wireless 300N Adapter USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 300 Mbit/s
  • - Single-band (2.4 GHz)
  • - Chipset: Ralink RT2770 + RT2720
Long product name Sweex Wireless 300N Adapter USB :
The long product name of Sweex Wireless 300N Adapter USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WLAN USB 2.0 Adapter 300Mbps
More>>>
Short summary description Sweex Wireless 300N Adapter USB:
This short summary of the Sweex Wireless 300N Adapter USB data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex Wireless 300N Adapter USB, Wireless, USB, 300 Mbit/s

Long summary description Sweex Wireless 300N Adapter USB:
This is an auto-generated long summary of Sweex Wireless 300N Adapter USB based on the first three specs of the first five spec groups.

Sweex Wireless 300N Adapter USB. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN USB Stick N, Int 300 Mbit/s AVM FRITZ!WLAN USB Stick N, Int 300 Mbit/s
(show image)
20002419 FRITZ!WLAN USB Stick N, Int 0.00
(excl. VAT)
0 (incl. VAT)