location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q910 + E20T-6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:Q0910P0002PL?S26361-K1432-V160
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:50:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 65 W
  • - Intel® Core™ i5 i5-3470T 2.9 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 750 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty: 3 Years
Long product name Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black :
The long product name of Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3470T (3M Cache, up to 3.60 GHz), 4GB DDR3 RAM, 750GB SATA, Intel HD Graphics 2500, DVD SuperMulti, Gigabit Ethernet, Windows 7 Professional + E20T-6, 20'' 1600x900 LED
More>>>
Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black:
The official description of Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu ESPRIMO Q910
The Fujitsu ESPRIMO Q910 delivers excellent performance, energy efficiency and manageability in a mini PC. An Intel® Core™ processor and Intel® vPro™ technology deliver professional computing and management. Its stylish design is also practical, with two front USB 3.0 ports for lightning fast connections.

Beautify your Desk
This PC will attract attention. With its small and stylish design, the Fujitsu ESPRIMO Q910 satisfies a so far unanswered business need: PC becomes fashionable. Though very small in size - about half of a DIN A4 piece of paper -, special design, just 1.9 liters of volume and 1.6 kg weight it is a full-blown PC.

Get the most Energy Efficient PC
As energy saving is one of the core components of Fujitsu’s approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO Q910 is the most energy efficient PC within our portfolio taking advantage of the latest energy-saving technology used in desktops.

Manageability
Maximum system security and manageability are of critical importance to IT managers. With the Intel® vPro™ Technology and the integrated Intel® Active Management Technology (iAMT), Intel® is seeking to improve these levels still further, in the deskbound and notebook sector. The Fujitsu ESPRIMO Q910 Series supports Intel® vPro™ technology – simple administration made easier.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black:
This short summary of the Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Q910 + E20T-6, 2.9 GHz, Intel® Core™ i5, 4 GB, 750 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO Q910 + E20T-6 Intel® Core™ i5 i5-3470T 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Q910 + E20T-6. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional. Power supply: 65 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3470T
Processor cores
2
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
2.9 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
35 W
Tcase
65 °C
PCI Express slots version
3.0
PCI Express configurations
2x8
Number of processors installed
1
CPU multiplier (bus/core ratio)
29
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1333/1600
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA II
HDD speed
5400 RPM
HDD size
2.5"
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card memory
1.759 GB
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
Yes
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® Q77 Express
Audio system
CX20642
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Thermal solution specification
2011B
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65703
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Compliance certificates
RoHS
Certification
CE, FCC, cCSAus, WEEE
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
185 mm
Depth *
188 mm
Height *
54 mm
Weight *
1.6 kg
Packaging content
Display included *
Yes
Display diagonal
50.8 cm (20")
Display type
LED
Display resolution
1600 x 900 pixels
Native aspect ratio
16:9
Contrast ratio (typical)
1000:1
Display number of colours
16.78 million colours
Display brightness
250 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Other features
Optical drives quantity
1
Touchscreen
No
HDD user password
Yes
Cooling type
Active