location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 510 42-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH337A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420221159 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 384401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: Standard one year next business day on-site support.
Long product name HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) :
The long product name of HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42-in (1067 mm), 2400 x 1200 dpi, 160 MB RAM, USB 2.0 & IEEE-1284
More>>>
HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
The official description of HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most affordable standalone printer for small studios, the new HP Designjet 510 Printer series enables you to print large format CAD drawings in-house. Achieve high-impact results quickly and easily with fine line and excellent image quality.

Features

- Bring your CAD printing in-house and gain greater control over cost and quality. HP's most affordable standalone printer also delivers fast speeds, up to 55 seconds for a A1-sized document, and easy HP-GL/2 direct printing.

- Impress your clients with high-quality, professional-looking output: this printer's 2400 x 1200 optimised dpi resolution ensures sharp detail, fine lines and high accuracy. Process complex files easily with 160 MB memory, and enjoy HP-GL/2 support.

- HP makes it easy and affordable for you to produce high-quality technical CAD prints in-house. A choice of 28-ml and 69-ml HP ink cartridges enables cost-effective printing matched to your needs. Operation is easy with an intuitive control panel.

Short summary description HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
This short summary of the HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 510 42-in Printer, 2400 x 1200 DPI, HP-RTL, Black, Cyan, Magenta, Yellow, 4 (1 each cyan, magenta, yellow, black), A0 (841 x 1189 mm), Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas

Long summary description HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of HP Designjet 510 42-in Printer large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

HP Designjet 510 42-in Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-RTL, Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: A0 (841 x 1189 mm), Media types supported: Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas, Maximum roll length: Unlimited (depends on media thickness). USB connector: USB Type-A. Drive device, buffer size: 160 MB, Certification: RoHS, WEEE. Power requirements: Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max, Power consumption (standby): 17 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
HP-RTL
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
4 (1 each cyan, magenta, yellow, black)
Print speed colour line drawing (draft, A1 plain paper)
38 A1 prints per hour
Print time black and white line drawing (draft, metric A1 plain paper)
55 sec/page
Print time colour line drawing (draft, A1)
55 sec/page
Paper handling
Duplex print options
None (not supported)
Maximum length of sheet media
1897 mm
Standard media sizes
610 mm models: 140 x 140 to 610 x 1897 mm sheets, 458 to 610 mm rolls 1067 mm models: 140 x 140 to 1067 x 1897 mm sheets, 458 to 1067 mm rolls
Media types supported
Bond and coated, technical, film, photographic, proofing, self-adhesive, banner and sign, canvas
Custom media sizes
8.3 x 8.3 to 42 x 74.7 in 210 x 210 to 1067 x 1897 mm
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Maximum roll length
Unlimited (depends on media thickness)
Maximum roll diameter
10 cm
Print margin cut-sheet
17 x 17 x 5 x 5 mm
Print margin roll
5 mm
Roll top margin
5 mm
Architectural sizes
A, B,C, D, E, E1, E2, E3, F
ANSI paper sizes
A, B, C, D, E, F
Media handling
Single sheet feed, roll feed, automatic cutter (cuts all media except canvas)
Media sizes supported (imperial)
ANSI A, B, C, D, E, F; Arch A, B,C, D, E, E1, E2, E3, F
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Drive device, buffer size
160 MB
Certification
RoHS, WEEE
Power
Power requirements
Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz, 3 A max
Power consumption (standby)
17 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
Up to 9842 ft
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 7; Windows Vista; Windows XP Home; Windows XP Professional; Windows Server 2008; Windows Server 2003; Mac OS X v 10.4; Mac OS X v 10.5; Mac OS X v 10.6
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1690 x 674 x 1100 mm
Weight
45.2 kg
Size (imperial)
106.7 cm (42")
Weight (imperial)
99.6 lb
Packaging data
Package weight
105 kg
Package dimensions (WxDxH)
1975 x 645 x 978 mm
Package dimensions (W x D x H)
1976.1 x 645.2 x 977.9 mm (77.8 x 25.4 x 38.5")
Package weight (imperial)
105.2 kg (232 lbs)
Other features
Minimum system requirements for Macintosh
Macintosh Mac OS X (10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 512 MB RAM, 1 GB available hard disk space
Line accuracy
+/- 0.2 %
Compatible ink types, supplies
Dye-based (colour), pigment-based (black)
Acoustic power emissions
6.5 B(A) (active/printing), 4.4 B(A) (standby)
Acoustic pressure emissions
52 dB
Print quality (colour, best quality)
2400 DPI
Minimum system requirements
Microsoft Windows 7, Windows Vista, Windows XP, Windows Server 2008, Windows Server 2003: Pentium 4 (1 GHz), 1 GB RAM, 2 GB available hard disk space Macintosh: Mac OS X (10.3, 10.4, 10.5): PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space
Embedded web server
No
Electromagnetic compatibility
Compliant with the requirements for class B ITE products: EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)
Safety
Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Ink drop
4 pl (colour), 18 pl (black)
Proofing paper
Yes
Air pressure
0.69 mmH2O
Print quality (black, best quality)
2400 x 1200 DPI
Acoustic power emissions (standby)
44 dB
JetDirect Compatible Products
Yes
Line width minimum
0.0008 in (theoretical value); 0.003 in (practical value)
Maximum print length (imperial)
Unlimited (depends on media thickness)
Maximum media length (imperial)
74.7"
Media sizes standard (imperial rolls)
8.3 to 42-in wide sheets; 18 to 42-in rolls
Non-printable area (imperial cut-sheet)
0.7 x 0.7 x 0.2 x 0.2 in
Roll maximum input
1
Acoustic pressure emissions (standby)
29 dB(A)
Logistics data
Products per pallet
1 pc(s)
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)