HPE logo

HPE RDX USB 3.0 Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86328
Info modified on:
16 Apr 2020, 10:42:47
Long product name HPE RDX USB 3.0 Grey:

RDX USB 3.0 External Docking Station - 1250 g, Grey

Short summary description HPE RDX USB 3.0 Grey:

HPE RDX USB 3.0, 5.25", 1 TB, Grey, 205 mm, 395 mm, 199.9 mm

Long summary description HPE RDX USB 3.0 Grey:

HPE RDX USB 3.0. Storage drive sizes supported: 5.25", Maximum storage capacity: 1 TB. Product colour: Grey. Width: 205 mm, Depth: 395 mm, Height: 199.9 mm. Standard interfaces: USB 3.2 Gen 1 (3.1 Gen 1)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.