Casio logo

Casio EXILIM EX-ZS30 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Pink

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14600
Info modified on:
21 Oct 2022, 10:36:06
Long product name Casio EXILIM EX-ZS30 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Pink:

1/2.3" CCD, F3.5-6.5, f=4.6-27.6mm, 20.1MP, 5152x3864, HD-Video, 6x optical, 4x digital, 28.0MB, SD-Card slot, 146g, Pink

Short summary description Casio EXILIM EX-ZS30 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Pink:

Casio EXILIM EX-ZS30, 20.1 MP, 5152 x 3864 pixels, CCD, 6x, HD, Pink

Long summary description Casio EXILIM EX-ZS30 1/2.3" Compact camera 20.1 MP CCD 5152 x 3864 pixels Pink:

Casio EXILIM EX-ZS30. Camera type: Compact camera, Megapixel (approx.): 20.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 4.6 - 27.6 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 28 MB. Weight: 130 g. Product colour: Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.