location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother WT-220CL toner collector 50000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT-220CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT-220CL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766718820 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 497161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother WT-220CL toner collector 50000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50000 pages
  • - Print technology: LED
  • - 1 pc(s)
Long product name Brother WT-220CL toner collector 50000 pages :
The long product name of Brother WT-220CL toner collector 50000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Waste Toner unit 50000 pages
More>>>
Brother WT-220CL toner collector 50000 pages:
The official description of Brother WT-220CL toner collector 50000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother WT220CL Waste Toner Unit.

Short summary description Brother WT-220CL toner collector 50000 pages:
This short summary of the Brother WT-220CL toner collector 50000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Brother WT-220CL, 50000 pages, LED, HL-3140CW HL-3150CDW HL-3170CDW DCP-9020CDW MFC-9140CDN MFC-9330CDW MFC-9340CDW, 1 pc(s), 275 mm, 135 mm

Long summary description Brother WT-220CL toner collector 50000 pages:
This is an auto-generated long summary of Brother WT-220CL toner collector 50000 pages based on the first three specs of the first five spec groups.

Brother WT-220CL. Page yield: 50000 pages, Print technology: LED, Compatibility: HL-3140CW HL-3150CDW HL-3170CDW DCP-9020CDW MFC-9140CDN MFC-9330CDW MFC-9340CDW. Quantity per pack: 1 pc(s), Package width: 275 mm, Package height: 135 mm

Features
Page yield
50000 pages
Print technology
LED
Compatibility
HL-3140CW HL-3150CDW HL-3170CDW DCP-9020CDW MFC-9140CDN MFC-9330CDW MFC-9340CDW
Packaging data
Quantity per pack
1 pc(s)
Package width
275 mm
Package height
135 mm
Package weight
1.02 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)