location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Headgroom QC5580/15 hair trimmers/clipper 14

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Headgroom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QC5580/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QC5580/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103621553 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Headgroom QC5580/15 hair trimmers/clipper 14:
This short summary of the Philips Headgroom QC5580/15 hair trimmers/clipper 14 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Headgroom QC5580/15, 1.5 cm, 4.1 cm, Stainless steel, 60 min, NiMH, 1 h

Long summary description Philips Headgroom QC5580/15 hair trimmers/clipper 14:
This is an auto-generated long summary of Philips Headgroom QC5580/15 hair trimmers/clipper 14 based on the first three specs of the first five spec groups.

Philips Headgroom QC5580/15. Maximum hair length: 1.5 cm, Cutter width: 4.1 cm, Blade material: Stainless steel. Operating time: 60 min, Battery type: NiMH, Charging time: 1 h

Performance
Number of length steps *
14
Maximum hair length
1.5 cm
Cutter width
4.1 cm
Suitable for entire body *
No
Blade material
Stainless steel
Self-sharpening stainless steel blades
Yes
Ergonomics
Rubber grips
Yes
Waterproof
Yes
Indication
Battery charge indicator
Yes
Power
Operating time *
60 min
Rechargeable *
Yes
Charging time
1 h
Battery type *
NiMH
Mains power
Yes
Battery operated
Yes
Packaging content
Cleaning brush
Yes
Oil included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:37:23
Uk has collected 1 expert review for Philips Headgroom QC5580/15 hair trimmers/clipper 14 and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%