location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Easy8 GC260/05 Ironing board

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Easy8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy8 GC260/05 Ironing board
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC260/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103702112 show
Category:
Long, narrow board covered with soft material and folding legs, on which clothes, sheets, etc. are ironed.
Ironing Boards Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:33:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2018
Product end of life date
Quick start guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Easy8 GC260/05 Ironing board
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 kg Lighter
  • - Wider steam distribution
  • - Clothes hanger
  • - Transport lock and feet caps
  • - XL Board and XL Tray
  • - Ironing with 78% less noise
  • - AquaBlock anti-drip cover
  • - Unique ShoulderWing System
  • - 3D Textile Technology
Long product name Philips Easy8 GC260/05 Ironing board :
The long product name of Philips Easy8 GC260/05 Ironing board. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Easy8 Ironing board
More>>>
Philips Easy8 GC260/05 Ironing board:
The official description of Philips Easy8 GC260/05 Ironing board as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With unique shoulderwings and perfectflow cover


8 clever solutions for truly easy ironing
The ironing board plays an important role in the ironing experience. With the new Philips Easy8 ironing board, we've thought about every detail to make your ironing truly easy. The board includes 8 clever solutions that solve all ironing hassles

Short summary description Philips Easy8 GC260/05 Ironing board:
This short summary of the Philips Easy8 GC260/05 Ironing board data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Easy8 GC260/05 Ironing board, Cotton, Metal, 1200 x 450 mm, 7 cm, 9.4 cm, 1600 x 500 x 120 mm

Long summary description Philips Easy8 GC260/05 Ironing board:
This is an auto-generated long summary of Philips Easy8 GC260/05 Ironing board based on the first three specs of the first five spec groups.

Philips Easy8 GC260/05 Ironing board. Cover material: Cotton, Legs material: Metal. Board size (W x D): 1200 x 450 mm, Height (min): 7 cm, Height (max): 9.4 cm

1 kg lighter*
1 kg lighter*

The ironing board is now 1 kg lighter compared to the previous version for more convenient movement before your ironing session

10% faster ironing with PerfectFlow*
10% faster ironing with PerfectFlow*

The PerfectFlow layer gives 10% wider steam distribution for faster ironing

Clothes hanger
Clothes hanger

No need to look for a place around you to hang your freshly ironed shirts. You can hang garments directly after ironing on the convenient hanging rail.

Designed for stability: transport lock and feet caps
Designed for stability: transport lock and feet caps

Transport lock prevents accidental collapsing of the board during ironing and also keeps the board closed during storage. The ironing board is supported by a double-leg construction with anti-slip feet caps that provides extra stability.

Iron more in one go: XL board shape and XL iron tray
Iron more in one go: XL board shape and XL iron tray

Iron more in one go with the Philips XL board shape (120 x 45 cm). It is also ideal for ironing big items such as bed linen and tablecloths. The stable and extra-large iron tray is perfect for steam generators. It is also heat resistant and can be safely used with steam irons.

Ironing with 78% less noise*
Ironing with 78% less noise*

The ironing experience is more convenient with the ironing board cover that provides quieter ironing with a 78% noise reduction in sound power versus a multilayer board cover

Smooth ironing without water drips on the floor
Smooth ironing without water drips on the floor

AquaBlock is a unique technology that prevents condensed steam from dripping onto the floor, making this board cover the ideal ironing surface for steam generator irons.

Easy shirt ironing: unique ShoulderWing System
Easy shirt ironing: unique ShoulderWing System

With the unique ShoulderWing system, shirt ironing is easier than ever. This innovative system helps you iron shirts with little rearranging, saving you time and effort. The retractable ShoulderWing System can be opened and closed, depending on the type of garment to be ironed.

3D textile for enhanced steam flow and faster ironing
3D textile for enhanced steam flow and faster ironing

The new 3D textile layer enables the steam to flow inside the board cover thanks to the porous structure. This prolongs the contact of steam with the garments. And simply using the steam more efficiently means that the perfect ironing results are achieved even faster

Performance
Height adjustment *
Yes
Cover material *
Cotton
Assisted height adjustment
Yes
Number of height positions
6
Child lock
Yes
Legs material
Metal
Storage basket
Yes
Performance
Travel lock
Yes
Weight & dimensions
Board size (W x D) *
1200 x 450 mm
Height (min)
7 cm
Height (max)
9.4 cm
Product dimensions when closed (WxDxH)
1600 x 500 x 120 mm
Weight
9.5 kg
Disclaimer Philips Easy8 GC260/05 Ironing board:
Disclaimer

10% wider steam distribution with PerfectFlow
From previous version of GC260
78% noise reduction in sound versus multilayer board cover