location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2 x Q2613X toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 x Q2613X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2613X?QTY2
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:07:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2 x Q2613X toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 4000 pages
  • - Laser printing
  • - 2 pc(s)
Long product name HP 2 x Q2613X toner cartridge 2 pc(s) Original Black :
The long product name of HP 2 x Q2613X toner cartridge 2 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kit of 2x HP Q2613X black toner cartridges
More>>>
HP 2 x Q2613X toner cartridge 2 pc(s) Original Black:
The official description of HP 2 x Q2613X toner cartridge 2 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP LaserJet toner cartridges offer professional print quality, consistent performance, easy-to-use design, dependability, and the flexibility of two cartridge-capacity choices. They feature an innovative toner and cartridge design that supports fast, reliable, high-volume printing. Toner cartridge components are precisely matched with HP LaserJet 1300 Printers to ensure these supplies deliver crisp, sharp results every time for professional business users.
- The cartridges offer professional print quality, consistent performance, easy-to-use design, dependability, and flexible capacity options. Designed together with HP LaserJet 1300 Printers for fast printing and crisp, sharp results every time.
- HP 13X LaserJet Toner Cartridge, black. Average cartridge yields 4000 standard pages.

Short summary description HP 2 x Q2613X toner cartridge 2 pc(s) Original Black:
This short summary of the HP 2 x Q2613X toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2 x Q2613X, 4000 pages, Black, 2 pc(s)

Long summary description HP 2 x Q2613X toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of HP 2 x Q2613X toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 2 x Q2613X. Black toner page yield: 4000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
HP: LaserJet 1300
Quantity per pack *
2 pc(s)
Black toner page yield *
4000 pages
Type *
Original
Printing colours *
Black
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package width
333 mm
Package depth
142 mm
Package height
198 mm
Package weight
1.14 kg
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MSE

MSE 02-21-1316 toner cartridge 1 pc(s) Black
(show image)
MSE02211316 02-21-1316 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)