location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P4015dn Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P4015dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB526A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:10:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Sep 2011
Product end of life date
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P4015dn Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 50 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 225000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 600 sheets
  • - Internal memory: 128 MB Built-in processor 540 MHz
Warranty: One-year, return to HP authorized service center, limited
Long product name HP LaserJet P4015dn Printer 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P4015dn Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet P4015dn Monochrome Laser 50 ppm, 1200 x 1200 dpi, Duplex print
More>>>
HP LaserJet P4015dn Printer 1200 x 1200 DPI A4:
The official description of HP LaserJet P4015dn Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high-performing black-and-white LaserJet printer provides leading security features, reliability, fast speeds up to 50 ppm and the flexibility to expand its capabilities with multiple input/output options while being easy to use and manage.

Short summary description HP LaserJet P4015dn Printer 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P4015dn Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P4015dn Printer, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing, Network ready, Black, Grey

Long summary description HP LaserJet P4015dn Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P4015dn Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P4015dn Printer. Number of print cartridges: 1, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Warm-up time
60 s
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
225000 pages per month
Recommended duty cycle
3000
Number of print cartridges *
1
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
600 sheets
Maximum output capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (bond, colour, letterhead, plain, preprinted, prepunched, recycled, rough, light), envelopes, labels, cardstock, transparencies
Media size (tray 1)
A4, A5, B5 (JIS), letter, legal, executive, statement, 16K, Dpostcard (JIS), Executive (JIS), envelope (Com10, Monarch #7-3/4, DL ISO, C5 ISO, B5 ISO), 76 x 127 mm to 216 x 356 mm
Media weight (tray 1)
60 to 200 g/m²
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IPv4/IPv6: SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, TFTP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print; IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
Performance
Internal memory *
128 MB
Card reader integrated
No
Built-in processor
Yes
Processor model
Motorola ColdFire V5e
Processor frequency
540 MHz
Design
Product colour *
Black, Grey
Display
LCD
Certification
IEC 60950-1 EN 60950-1+A11 (EU) IEC 60825-1+A1+A2 UL/cUL GS EN 60825-1+A1+A2 GB4943-2001
Power
Power consumption (PowerSave)
12 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2 or higher; PowerPC G3, G4, G5, or Intel Core processor; 160 MB free hard disk space; CD-ROM drive, USB port or IEEE 1284-B compliant parallel port (via HP1284B Parallel Card J7972G)
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Non-operating altitude
9100
Operating temperature (T-T)
50 - 90 °F
Weight & dimensions
Maximum dimensions (W x D x H)
419 x 952 x 584 mm
Width
419.1 mm
Depth
925.2 mm
Height
58.4 mm
Pallet dimensions (W x D x H)
1200 x 800 x 2310 mm
Weight
28.3 kg
Dimensions (WxDxH)
419 x 538 x 394 mm
Packaging data
Package weight
29.6 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM: HP PCL 5e, HP PCL 6, Postscript, Postscript Printer Description files, HP LaserJet Utility (Mac), Macintosh software
Logistics data
Pallet gross weight
260 kg
Master (outer) cases per pallet
2 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
16 pc(s)
Other features
Recommended operating temperature range (T-T)
10 - 32 °C
I/O ports
1 x USB 2.0 1 x EIO 1+2 Host USB 2.0
Input capacity for envelopes (primary tray)
10 sheets
Custom media sizes
Multipurpose tray: 76 x 127 to 216 x 356 mm; Tray 2 and optional 500-sheet tray: 148 x 210 to 148 x 356 mm; custom media cassette: 102 x 148 to 170 x 282 mm
Standard media sizes
A4, A5, B5 (JIS), 16K, Dpostcard (JIS), Executive (JIS), envelope (DL ISO, C5 ISO, B5 ISO)
Print margin bottom (A4)
6 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Other features
Print margin top (A4)
6 mm
Typefaces
80 HP font set (plus Greek, Hebrew, Cyrillic, Arabic)
Media weights by paper path
Multipurpose tray 1: 60 to 200 g/m², standard cassette (Tray 2): 60 to 120 g/m², optional custom media cassette (Tray 2): 60 to 120 g/m², optional envelope feeder: 75 to 105 g/m², optional 500-sheet trays: 60 to 120 g/m², optional 1500-sheet high-capacity input tray: 60 to 120 g/m², two-sided printing accessory: 60 to 120 g/m²
Standard output capacity for envelopes
10 sheets
Minimum system requirements
Microsoft Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Microsoft Windows XP Home and Professional: 233 MHz processor, 64 MB RAM, CD-ROM drive; Microsoft Windows Server 2003: 550 MHz processor, 128 MB RAM (standard edition), 220 MB of free hard disk space for Microsoft Windows, 1 GHz processor, 512 MB RAM (Windows Vista Ready, check user guide for minimum hard drive space); CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB (compatible with USB 1.1 or 2.0 specifications)
Envelope feeder
Yes, 75
Printer management
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, HP Easy Printer Care
Acoustic power emissions
7.2 B(A) (active/printing), 4.1 B(A) (ready)
Power requirements
Input voltage 100 to 127 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Duplex print options
Automatic (standard)
Duty cycle letter size (maximum)
225000 pages per month
Print speed (black, best quality, A4)
50 ppm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2
Networking features
HP Jetdirect 10/100/1000Base-TX Ethernet embedded print server Gigabit Ethernet, 802.11b wireless, 802.11g wireless
Print quality (black, best quality)
1200 x 1200 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
600 sheets
Driver updates
Most recent printer drivers and software for all supported operating systems available at http:///support; if no access to the Internet, see support flyer that came in printer box
Duplex supported media size
A4, A5, B5 (JIS), executive (JIS), 16K
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
2.29 x 5.33 cm 4-Line LCD display, 3 light-emitting diode (LED) indicator lights (Ready, Data, Attention), buttons (10 numeric keys, Information, Return, Stop/Cancel, OK, Toggle up/down)
Maximum paper trays
6
Media size (tray 2)
A4, A5, B5 (JIS), letter, legal, executive, statement, 16K, Executive (JIS), 148 x 210 to 216 x 356 mm
Media type and capacity (tray 2)
sheets: 500
Media weight (tray 2)
60 to 120 g/m²
Media weight (tray 3)
60 to 120 g/m²
Paper handling optional/input
Optional 500-sheet input tray, optional 1500-sheet input tray (up to 5 additional trays for up to 3600-sheet input capacity), optional 75-sheet envelope feeder, optional custom media cassette (Tray 2)
Paper handling standard/input
100-sheet multipurpose tray, 500-sheet input tray
Paper handling standard/output
100-sheet rear output bin, 500-sheet top output bin
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Security management description
Management security: SNMPv3, SSL/TLS (HTTPS), 802.1X authentication (EAP- PEAP, EAP-TLS), IPsec/Firewall with Kerberos, Certificate, and PreShared Key Authentication: Wireless network security (Requires HP Jetdirect 690n Wireless Print Server): 802.1x (EAP-PEAP, EAP-TLS), WPA, WPA2 authentication, AES, TKIP, WEP (40/64- and 128-bit) encryption
Upgrade type
Printer firmware can be remotely upgraded, Jetdirect firmware can be remotes upgraded
Downloadable software
Microsoft Windows Installer, HP PCL 6, HP PCL 5e, HP postscript level 3 emulation, HP Web Jetadmin, Macintosh Installer, Macintosh PostScript, PostScript Printer Description (PPD) files, IBM drivers, Model scripts, OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional; Server 2003; Certified for Windows Vista; Mac OS X v10.2, v10.3 or higher
PictBridge
No
Package dimensions (W x D x H)
789.9 x 599.4 x 541 mm (31.1 x 23.6 x 21.3")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 800.1 x 2308.9 mm (47.3 x 31.5 x 90.9")
Pallet weight (imperial)
259 kg (571 lbs)
Product dimensions when open (LxWxD)
41.9 cm (16.5")
Weight (imperial)
57.54 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
58 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8.5 s
First page out (black&white, letter, ready)
8.5 s
First page out (black&white, letter, sleep)
12 s
Media sizes supported (imperial)
Letter, legal, executive, statement, 8.5 x 13 in, custom 3.0 x 5.0 to 8.5 x 14 in, envelope (Com10, Monarch #7-3/4)
Operating altitude (imperial)
Up to 10,000 ft
Package weight (imperial)
29.6 kg (65.3 lbs)
Print speed (black, best quality, letter)
< 52
Size (imperial)
41.9 cm (16.5")
Acoustic power emissions (ready)
41 dB
Acoustic pressure emissions bystander (ready)
27 dB
Automatic paper sensor
No
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
4.286 kWh/Week
Recommended media weight (duplex, imperial)
16 to 32 lb
Package dimensions (WxDxH)
790 x 600 x 540 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)