location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PD02VW 46 55 L 139.7 cm (55") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD02VW 46 55 L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013263
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:48:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PD02VW 46 55 L 139.7 cm (55") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 57 kg Black
  • - Maximum screen size: 139.7 cm (55")
  • - Mounting type: Wall
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 700 x 400 mm
  • - Height adjustment
  • - Housing material: Metal
Warranty: 3 years
Long product name NEC PD02VW 46 55 L 139.7 cm (55") Black :
The long product name of NEC PD02VW 46 55 L 139.7 cm (55") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46-55", 200 x 200 mm to 700 x 400mm, max 57kg
More>>>
Short summary description NEC PD02VW 46 55 L 139.7 cm (55") Black:
This short summary of the NEC PD02VW 46 55 L 139.7 cm (55") Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PD02VW 46 55 L, 57 kg, 116.8 cm (46"), 139.7 cm (55"), 200 x 200 mm, 700 x 400 mm

Long summary description NEC PD02VW 46 55 L 139.7 cm (55") Black:
This is an auto-generated long summary of NEC PD02VW 46 55 L 139.7 cm (55") Black based on the first three specs of the first five spec groups.

NEC PD02VW 46 55 L. Maximum weight capacity: 57 kg, Minimum screen size: 116.8 cm (46"), Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 700 x 400 mm. Product colour: Black

Brand Image Product code Product Stock Price from
NEC

NEC PD02W T L L 165.1 cm (65") Black
(show image)
100014008 PD02W T L L 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC easyFrame X55UN 139.7 cm (55") Black
(show image)
100012924 easyFrame X55UN 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PD02VW MFS 46 55 L 139.7 cm (55") Black
(show image)
100013100 PD02VW MFS 46 55 L 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PDVW MFS 46 55 P 139.7 cm (55") Black
(show image)
100012915 PDVW MFS 46 55 P 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PDVWXUN 55 L 139.7 cm (55") Black
(show image)
100012784 PDVWXUN 55 L 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PDVWXUN 55 P 139.7 cm (55") Black
(show image)
100012783 PDVWXUN 55 P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)