location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23255FA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 23:06:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 31.8 cm (12.5") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 532 GB HDD+SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 10.3 h 65 W
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3210M(2.50GHz), 4GB RAM, 500GB HDD + 32GB SSD, Windows 7 Professional 64
More>>>
Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black:
The official description of Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GET TIME ON YOUR SIDE WITH INSPIRED MOBILE DESIGN.
Tough, slim and light, the ThinkPad X230 elevates the business laptop to a new level with its vivid IPS display, purer sound and peerless keyboard ergonomics. Start faster, resume faster and charge your battery less, giving you more time to strive for success.

Short summary description Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X230, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X230. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.5 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
532 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
10.3 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection type
BIOS, HDD, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
305 mm
Depth
206.5 mm
Height (front)
1.9 cm
Height (rear)
2.66 cm
Weight *
1.5 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 13:48:44
Uk has collected 62 expert reviews for Lenovo ThinkPad X230 Intel® Core™ i5 i5-3210M Laptop 31.8 cm (12.5") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itproportal.com
Updated:
2013-11-10 13:48:42
Although ultrabooks have been getting all the attention lately, Lenovo knows a thing or two about putting together a solid business ultraportable. The ThinkPad X230 retails for around £1,300, and like its predecessor, the X220, it’s a compact laptop that...
Good Beefedup processor, Excellent backlit keyboard, Durable magnesium construction, Bright and impressive IPS display...
Bad Small screen, Slightly disappointing battery life...
Bottom line As a laptop for on-the-go productivity, the Lenovo ThinkPad X230 is an excellent performer, with the best productive capability we've seen in a business ultraportable. However, if your notebook usage won’t likely demand high performance levels, you migh...
80%
goodgearguide.com.au
Updated:
2013-11-10 13:48:42
Lenovo's ThinkPad X230 (type 2320-2AM) is a laptop that combines great portability and battery life with a powerful CPU and good connectivity and security options. It's based on Intel's third generation Core i7-3520M CPU, which provides plenty of proce...
Bottom line If you're after a small laptop that's also powerful and comfortable to type on, the ThinkPad X230 is perfect. It has an excellent, backlit keyboard and its screen is also splendid. The only thing we don't like is the touchpad, but it does have a TrackP...
90%
techadvisor.co.uk
Updated:
2013-11-10 13:48:42
Fans of the classic ThinkPad won't be disappointed with the X230. It's the X series ultraportable laptop you love with the same rugged styling and construction, eraserhead cursor control, and comfortable keyboard--with a few innovations. The X230 will...
Bottom line ThinkPads have always been more than the sum of their parts, and the X230 is no exception. IT departments and fans will love the laptop and the vast array of support and warranty options that come with it. There's nothing here to disturb the continuity...
70%
evogadget.com
Updated:
2013-11-10 13:48:43
Lenovo is a brand which manufactures laptops of different screen sizes. The ThinkPad X200 series includes various models. This line is now even more rich with the addition of the latest X230. This ultraportable notebook is a refreshing device to play with...
Bottom line Lenovo's ThinkPad X230 is a notebook with a lot of goodies to offer. Especially if the user wants the best in business endurance...
0%
thunderbaylive.com
Updated:
2014-08-06 09:06:15
Here is a demo of the Lenovo ThinkPad X230 Ivy Bridge ultra portable notebook with Intel HD 4000 graphics playing cutting edge 3D games including Skyrim, Mass Effect 3 and Modern Warfare 3. Check out our video review of the Lenovo ThinkPad X230...
0%
toptenreviews.com
Updated:
2013-11-10 13:48:42
The native resolution of the Lenovo ThinkPad X230 is 1366 x 768 pixels on a 12.5-inch display. It features a built-in 0.9-megapixel webcam capable of shooting at 720p, as well as integrated Dolby Advanced Audio speakers. Perhaps the most impressive fea...
Good The Lenovo ThinkPad X230 is extremely light and has fantastic battery life...
Bad This business laptop does not come with an optical drive...
Bottom line The Lenovo ThinkPad X230 is a good choice for a business laptop if you can overlook its limited connectivity options. Its size and extensive battery life provide exceptional portability, but without an optical drive and VGA or HDMI connectivity options, i...
67%
computershopper.com
Updated:
2013-11-10 13:48:42
At best, hardware that combines two functions or form factors—each of which works fine by itself—is a clever compromise. At worst, it's a spork. The Lenovo ThinkPad X230 Tablet (a.k.a. X230T), the convertible version of the ThinkPad X230 business ultrapor...
Good Solid construction and performance, Instant-on from sleep mode, Backlit keyboard...
Bad Weight and thickness, Screen bounces when performing touch tasks in notebook mode...
Bottom line If you're in a mobile occupation where mixing laptop and tablet functions will enhance your productivity, this ThinkPad convertible is an attractive offering—but you'll soon have a number of less chunky Windows 8 hybrids to choose from. Read More...
60%
pcper.com
Updated:
2013-11-10 13:48:42
Change is hard. The Internet, for all of its talk about openness and cultural advancement, seems to have crystalized this more than any other form of communication. If something popular is changed, for better or worse, it’s only a matter of time be...
Bottom line For ThinkPad enthusiasts the change of keyboards is the X230's defining feature. There are already some nasty rage-reviews on Lenovo's website. Personally, I like the keyboard, and I would certainly buy this laptop for my own personal use. But I'll also...
0%
pcmag.com
Updated:
2013-11-10 13:48:42
Although ultrabooks have been getting all the attention lately, Lenovo knows a thing or two about putting together a solid business ultraportable. The ThinkPad X230 ($1,164.00 direct), like the Lenovo ThinkPad X220 before it, is a compact laptop that prov...
Good Beefed-up processor. Excellent keyboard, dual pointing devices. Backlit keyboard and overhead light. Durable magnesium construction.
Bad Small screen. Shorter battery life than competitors...
Bottom line The Lenovo ThinkPad X230 picks up right where the previous model left off, with category-leading performance and portability...
80%
techworld.com
Updated:
2013-11-10 13:48:42
Fans of the classic ThinkPad won't be disappointed with the X230. It's the X series ultraportable laptop you love with the same rugged styling and construction, eraserhead cursor control, and comfortable keyboard - with a few innovations. The X230 wil...
Bottom line ThinkPads have always been more than the sum of their parts, and the X230 is no exception. IT departments and fans will love the laptop and the vast array of support and warranty options that come with it. There's nothing here to disturb the continuit...
0%
pcworld.in
Updated:
2013-11-10 13:48:43
Fans of the classic ThinkPad won't be disappointed with the X230. It's the X series you love with the same rugged styling and construction, eraserhead cursor control, and comfortable keyboard--with a few innovations. The X230 will never be an avatar f...
0%
pcworld.com_techhive.com
Updated:
2013-11-10 13:48:43
Fans of the classic ThinkPad won't be disappointed with the X230. It's the X series ultraportable laptop you love with the same rugged styling and construction, eraserhead cursor control, and comfortable keyboard--with a few innovations. The X230 will...
Good Great keyboard, Solid contruction...
Bad Middle-of-the-pack performer, Software overload...
Bottom line This is an updatede version of the ThinkPad that IT types and business users love. Still, modernists may wish for a more svelte look...
70%
computerworld.com
Updated:
2013-11-10 13:48:43
Until now, if you wanted to use a smaller, lightweight notebook, you had to decide whether you wanted top performance (which meant carrying around an extra battery) or long battery life (with a slower system that pulled less power). Intel's Ivy Bridge...
0%
wired.com
Updated:
2013-11-10 13:48:43
A little over a year ago, just before ultrabook mania got its start, we crowned Lenovo’s ThinkPad X220 a near-masterpiece of ultralight laptop design. The 12.1-inch, 3.3-pound laptop had power to spare, nearly five hours of battery life with the stock...
Good Configuration covers all the bases, particularly for business users clinging to legacy peripherals. Street cred in the boardroom...
Bad Suddenly thick and heavy in an ultrabook world. Disappointing battery life vs. its predecessor. Acceptable but uninspiring performance. Keyboard switcharoo will cause pitchforks to be brandished...
60%
notebookreview.com
Updated:
2013-11-10 13:48:43
Lenovo promised a "cooler and quieter thermal design" thanks to the dual exhaust vents and they weren't kidding. Noise levels from the fan were basically inaudible during normal daily use with the X230. Even the high fa...
Good Battery life is second to none, IPS display is fantastic, Great durability, ports, and performance...
Bad Touchpad frequently frustrates, Should come with SSD standard...
Bottom line Business professionals who are constantly travelling or who just have a small office space should seriously consider the purchase of the ThinkPad X230. Not only does this 12-inch notebook pack more power than most 13-inch and larger ultrabooks, the X230 also provides greater peace of mind thanks to the rugged build quality and frankly AWESOME battery life. The latest Intel Ivy Bridge processors...
80%
Laptopmag.com
Updated:
2013-11-10 13:48:43
FOLLOW US SHARE Lenovo's ThinkPad X200 series of 12-inch ultraportable notebooks has long been known for its strong combination of power, portability and unmatched battery life. The new ThinkPad X230, $1,249 as configured, continues this tradition, off...
Good Comfortable backlit keyboard, Good sound for the size, Strong performance, Solid security, Useful bundled software...
Bad Short palm rest, Heavier than some 13-inch competitors...
Bottom line The Lenovo ThinkPad X230 pairs a new backlit keyboard with a fast third-generation Core processor and long-lasting batteries, making it a very good business ultraportable.
80%
mobiletechreview.com
Updated:
2013-11-10 13:48:43
twitter: @lisagade) How do you make an Editor's Choice notebook even better? Upgrade it to Intel's third generation Ivy Bridge CPU. That's the Lenovo ThinkPad X230 which will replace our Editor's Choice 12.5" ThinkPad X220 in early June. The ThinkPad...
Good Extremely fast yet small and light, plenty of ports, IPS display is excellent, Extremely fast yet small and light, plenty of ports, IPS display is excellent, Extremely fast yet small and light, plenty of ports, IPS disp...
Bad ThinkPad look isn't for everyone, it's a bit thick compared to admittedly less powerful Ultrabooks, ThinkPad look isn't for everyone, it's a bit thick compared to admittedly less powerful Ultrabooks, ThinkPad look isn't...
Bottom line Last year, the ThinkPad X220 won our Editor's Choice award, and it passes the crown on to the new ThinkPad X230. Yes, there are thinner and sexier looking ultraportables, but none pack the processing power, IPS display and that unbeatable keyboard. Ce...
90%
engadget.com
Updated:
2013-11-10 13:48:43
Today is May 31, 2012, the day Intel finally revealed specifics on its dual-core Ivy Bridge processors. That means the month of June is going to be teeming with new laptops, many of them packing Intel's latest chips. Lenovo's 12-inch ThinkPad X230 will be...
Good Long battery lifeSolid performanceBright IPS display Sturdy, tactile keys...
Bad Overhauled keyboard might not appeal to long-standing ThinkPad fans...
Bottom line Lenovo's latest business ultraportable offers fast performance, long battery life and a bright display, but its overhauled keyboard might be a dealbreaker for ThinkPad fans set in their ways...
83%
slashgear.com
Updated:
2013-11-10 13:48:44
The ThinkPad family of laptops has had a reputation for reliability since long before Lenovo started making them, and the fervency of their fans is perhaps the only thing that reaches the same level as Apple hardware these days. The X series, Lenovo's roa...
Bottom line The ThinkPad family of laptops has had a reputation for reliability since long before Lenovo started making them, and the fervency of their fans is perhaps the only thing that reaches the same level as Apple hardware these days. The X series, Lenovo’s...
0%
notebookcheck.net
Updated:
2013-11-10 13:48:44
Fast forward to today and the ThinkPad X200 series has now become the de facto notebook for business users alike looking for a 12-inch secondary or even primary notebook. The launch of the ThinkPad X220 last April was highly lauded by reviewers as worthy...
Good Impressive CPU performance with Ivy Bridge, Improved battery life over the original, Slimmer profile with the same build quality as the thicker X220, No CPU or GPU throttling, Easily upgradeable and expandable, Many available ports (USB 3.0 now standard)...
Bad Tight positioning of physical ports, Relatively high idle and load surface temperatures, Slightly louder fan noise at full stress compared to X220, Spongy touchpad click keys, Average multi-touch performance, Poor speakers, Precision Keyboard will be hit...
Bottom line ThinkPad X230We praised the X220 for its sturdy case, fast performance, premium IPS display, extensive connectivity options and long battery life, but we also noted some unfortunate drawbacks like CPU throttling issues, subpar VGA quality and a warping ca...
89%
Digitaltrends.com
Updated:
2013-11-10 13:48:44
From afar the Lenovo ThinkPad X230 looks similar to many other preceding ThinkPad products. It is ruggedly built and wrapped in the same matte black as all other ThinkPads past and present (with the exception of the Edge, which is available in red). Look...
Good Sturdy chassis, Excellent keyboard, Display offers wide viewing angles, Long battery life, Quick for its size...
Bad Touchpad could be better, Expensive for its size...
Bottom line Lenovo's X series has always been unique. HP's Elitebook line offers the only real competition, but we've favored the ThinkPad in the past. This new model gives us no reason to change our recommendation. The X230 is the perfect laptop for a road warrior...
90%
theverge.com
Updated:
2013-12-11 09:00:23
Drop the ThinkPad X230 into a lineup with the last few generations of ThinkPad, and with the exception of the keyboard, you'd be hard pressed to tell the difference. Lenovo's wares aren't going to win many style competitions, but the matte black plastic s...
Good Long battery life, Bright display offers wide viewing angles, Comfortable keyboard...
Bad Disappointing 1366x768 resolution, Speakers are a bit lackluster, Small trackpad offers poor gesture support...
75%
notebookreview.com
Updated:
2014-02-05 01:54:44
Lenovo's latest and greatest ultraportable business notebook, the 12.5-inch ThinkPad X230 promises to strike the perfect balance between serious performance and mobility. With the latest Intel Ivy Bridge processors and more than 8 hours of battery life is...
Good Battery life is second to none, IPS display is fantastic, Great durability, ports, and performance...
Bad Touchpad frequently frustrates, Should come with SSD standard...
Bottom line Business professionals who are constantly travelling or who just have a small office space should seriously consider the purchase of the ThinkPad X230. Not only does this 12-inch notebook pack more power than most 13-inch and larger ultrabooks, the X230 a...
84%