location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Watercool Heatkiller GPU-X³ 6990 LT Water block

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Watercool Check ‘Watercool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heatkiller GPU-X³ 6990 LT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13055
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Watercool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Watercool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 15:54:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Watercool Heatkiller GPU-X³ 6990 LT Water block
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Water block
  • - Material: Polyoxymethylene (POM), Stainless steel
  • - Gold, Silver
Long product name Watercool Heatkiller GPU-X³ 6990 LT Water block :
The long product name of Watercool Heatkiller GPU-X³ 6990 LT Water block. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heatkiller GPU-X³ 6990 LT
More>>>
Short summary description Watercool Heatkiller GPU-X³ 6990 LT Water block:
This short summary of the Watercool Heatkiller GPU-X³ 6990 LT Water block data-sheet is auto-generated and uses the product title and the first six key specs.

Watercool Heatkiller GPU-X³ 6990 LT, Water block, Polyoxymethylene (POM), Stainless steel, Gold, Silver, 117 mm, 258 mm, 11.5 mm

Long summary description Watercool Heatkiller GPU-X³ 6990 LT Water block:
This is an auto-generated long summary of Watercool Heatkiller GPU-X³ 6990 LT Water block based on the first three specs of the first five spec groups.

Watercool Heatkiller GPU-X³ 6990 LT. Type: Water block, Material: Polyoxymethylene (POM), Stainless steel, Product colour: Gold, Silver. Width: 117 mm, Depth: 258 mm, Height: 11.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 03:17:50
Uk has collected 1 expert review for Watercool Heatkiller GPU-X³ 6990 LT Water block but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%