location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
773923 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426773923
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Energy Sistem’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.85 kVA 480 W
  • - Waveform: Sine
  • - 2 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 12 V 9000 Ah
  • - Compact Black
Long product name Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s) :
The long product name of Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sekury D850, 850VA / 480W, RJ11, USB
More>>>
Short summary description Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s):
This short summary of the Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem D850, 0.85 kVA, 480 W, Sine, 220 V, 240 V, 50/60 Hz

Long summary description Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s):
This is an auto-generated long summary of Energy Sistem D850 uninterruptible power supply (UPS) 0.85 kVA 480 W 2 AC outlet(s) based on the first three specs of the first five spec groups.

Energy Sistem D850. Output power capacity: 0.85 kVA, Output power: 480 W, Waveform: Sine. AC outlet types: Type F, AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9000 Ah, Battery voltage: 12 V. Form factor: Compact, Product colour: Black. Width: 100 mm, Depth: 287 mm, Height: 142 mm

Brand Image Product code Product Stock Price from
Soyntec

Soyntec Sekury D500 uninterruptible power supply (UPS) 0.5 kVA 240 W
(show image)
774210 Sekury D500 0.00
(excl. VAT)
0 (incl. VAT)