location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P560-100-HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332177872 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:50:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24AWG High Definition Cable
  • - For use with Dual TMDS Link specified video cards
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Provides bandwidth for resolutions up to 2560 x 1600
  • - High Speed Digital Transmission to 9.9Gbps
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
Warranty: Lifetime limited
Long product name Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) :
The long product name of Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m)
More>>>
Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m):
The official description of Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This High-Definition DVI Dual-Link TMDS cable delivers the high performance and high bandwidth needed for today's digital video displays. 24 AWG wire and gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as Dual Link. Both DVI connectors are molded, have integral strain relief for long life reliability, and ferrite collars to drain off extraneous electrical interference. In most applications, a signal booster (B120-000) will need to be used with this cable to ensure a signal strong enough for your display.

Short summary description Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m):
This short summary of the Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m), 30 m, DVI-D, DVI-D, Black, Gold, 9.9 Gbit/s

Long summary description Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m):
This is an auto-generated long summary of Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) based on the first three specs of the first five spec groups.

Tripp Lite P560-100-HD DVI High Definition Dual Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m). Cable length: 30 m, Connector 1: DVI-D, Connector 2: DVI-D. Package width: 271.8 mm, Package depth: 381 mm, Package height: 127 mm. Master (outer) case width: 414 mm, Master (outer) case length: 373.4 mm, Master (outer) case height: 485.1 mm

Features
Cable length *
30 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Product colour *
Black
Data transfer rate
9.9 Gbit/s
Connector contacts plating *
Gold
Connector gender
Male/Male
Country of origin
China
Weight & dimensions
Package width
271.8 mm
Package depth
381 mm
Package height
127 mm
Weight & dimensions
Package weight
4.31 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332177879
Compliance certificates
RoHS
Logistics data
Master (outer) case width
414 mm
Master (outer) case length
373.4 mm
Master (outer) case height
485.1 mm
Master (outer) case gross weight
22.6 kg
Products per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P560-010-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 10 ft. (3.05 m) Tripp Lite P560-010-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 10 ft. (3.05 m)
(show image)
P560-010-DLI P560-010-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-020 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 20 ft. (6.09 m) Tripp Lite P561-020 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 20 ft. (6.09 m)
(show image)
P561-020 P561-020 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 20 ft. (6.09 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-025 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 25 ft. (7.62 m) Tripp Lite P561-025 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 25 ft. (7.62 m)
(show image)
P561-025 P561-025 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-006-SLI DVI Single Link Cable, Digital and Analog TMDS Monitor Cable (DVI-I M/M), 6 ft. (1.83 m) Tripp Lite P561-006-SLI DVI Single Link Cable, Digital and Analog TMDS Monitor Cable (DVI-I M/M), 6 ft. (1.83 m)
(show image)
P561-006-SLI P561-006-SLI DVI Single Link Cable, Digital and Analog TMDS Monitor Cable (DVI-I M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-006-SL DVI Single Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 6 ft. (1.83 m) Tripp Lite P562-006-SL DVI Single Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 6 ft. (1.83 m)
(show image)
P562-006-SL P562-006-SL DVI Single Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P562-010 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 10 ft. (3.05 m) Tripp Lite P562-010 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 10 ft. (3.05 m)
(show image)
P562-010 P562-010 DVI Dual Link Extension Cable, Digital TMDS Monitor Cable (DVI-D M/F), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-003 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 3 ft. (0.91 m) Tripp Lite P561-003 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 3 ft. (0.91 m)
(show image)
P561-003 P561-003 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-075 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 75 ft. (22.86 m) Tripp Lite P561-075 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 75 ft. (22.86 m)
(show image)
P561-075 P561-075 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 75 ft. (22.86 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P564-001 DVI Y Splitter Cable, Digital Monitors (DVI-D M to 2x F), 1 ft. (0.31 m) Tripp Lite P564-001 DVI Y Splitter Cable, Digital Monitors (DVI-D M to 2x F), 1 ft. (0.31 m)
(show image)
P564-001 P564-001 DVI Y Splitter Cable, Digital Monitors (DVI-D M to 2x F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P561-100 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) Tripp Lite P561-100 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m)
(show image)
P561-100 P561-100 DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)