location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3300U3S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030849777 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - 5000 Mbit/s 10/100/1000BaseT(X)
  • - Chipset: ASIX AX88179 + VIA VL811
Warranty: 2 Year Warranty
Long product name StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White :
The long product name of StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White - USB 3 Ethernet Adapter - USB Charging Hub
More>>>
StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White:
The official description of StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add Gigabit Ethernet connectivity and 3 USB 3.0 Hub ports to a computer through a single SuperSpeed USB 3.0 port

The ST3300U3S USB 3.0 Gigabit Network Adapter turns a single SuperSpeed USB 3.0 host connection port into an RJ45 Gigabit network port as well as three additional USB 3.0 hub ports.

Unlike a USB 2.0-based adapter, this USB 3.0-based NIC lets you connect to your home or office network at full Gigabit bandwidth, with support for 10/100/1000Mbps. Plus, with support for features such as Jumbo Frames, VLAN tagging and Wake on LAN (WoL), this versatile network adapter offers a comprehensive Gigabit network solution.

On top of Gigabit Ethernet connectivity, the adapter also adds three USB 3.0 hub ports to your system, which allow you to connect external storage or other USB peripherals locally to the host computer. The hub ports support USB 3.0 speeds of up to 5 Gbps, as well as fast charging for mobile devices (e.g. iPhone®; iPad® and most Android™ devices).

Backward compatible with USB 2.0 and USB 1.x standards, the Gigabit Adapter/USB 3.0 hub will still support older USB devices and can also be used with an older system that does not have USB 3.0 ports (network speed limited by USB 1.x/2.0 bus), allowing you to mix and match USB 3.0/2.0/1.x devices. For further portability, the adapters can be used with or without the included external power adapter, eliminating the hassle of having to find an available wall outlet.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White:
This short summary of the StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White, Wired, USB, 5000 Mbit/s, Black, White

Long summary description StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White:
This is an auto-generated long summary of StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White based on the first three specs of the first five spec groups.

StarTech.com USB 3.0 to Gigabit Ethernet NIC Network Adapter with 3 Port Hub - White. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 5000 Mbit/s. Product colour: Black, White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Ethernet LAN (RJ-45) ports
1
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
5000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wi-Fi
No
Wake-on-LAN ready
Yes
Auto MDIX IEEE
Yes
Full duplex
Yes
Jumbo frames support
Yes
Design
Product colour
Black, White
Internal *
No
Chipset
ASIX AX88179 + VIA VL811
Hot-swap
Yes
Plug and Play
Yes
LED indicators
Activity, Link, Power
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
65 mm
Depth
92 mm
Height
20 mm
Weight
65 g
Packaging data
Quantity
1
Drivers included
Yes
Package width
162 mm
Package depth
165 mm
Package height
53 mm
Package weight
344 g
Packaging content
Cables included
USB
Manual
Yes
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
332 mm
Master (outer) case length
537 mm
Master (outer) case height
329 mm
Products per master (outer) case
40 pc(s)
Other features
Connection to PC
Yes
AC input voltage
115-230 V
Ports quantity
3
Data transfer rate
5000 Mbit/s
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)