location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 x Q2612AD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2612AD?QTY2
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:55:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2000 pages
  • - Laser printing
  • - 2 pc(s)
Long product name HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black :
The long product name of HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kit of 2x HP Q2612AD black toner cartridges
More>>>
HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black:
The official description of HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As you print more, you can save more. With HP LaserJet Toner Cartridge Dual Packs, you can reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

- As you print more, HP helps reduce your printing costs with HP LaserJet Toner Cartridge Dual Packs. Get the same professional results and reliable, trouble-free printing of Original HP with this convenient, high-value option for high-volume printing.
- Original HP printing supplies are easy to buy, easy to manage and easy to use. With the added convenience of HP Dual Packs – two Original HP Black LaserJet Toner Cartridges – and easy supplies reordering, you can keep interruptions to a minimum.
- Original HP LaserJet toner cartridges represent up to 70% of the printing system and are designed with the printer to provide the reliable, professional results that save you time. HP Dual Packs further reduce your printing costs to save you money.

Short summary description HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black:
This short summary of the HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2 x Q2612AD, 2000 pages, Black, 2 pc(s)

Long summary description HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of HP 2 x Q2612AD toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 2 x Q2612AD. Black toner page yield: 2000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Quantity per pack *
2 pc(s)
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
Operational conditions
Operating temperature (T-T)
7.5 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package width
357 mm
Package depth
210 mm
Package height
134 mm
Package weight
1.8 kg
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MSE

MSE 02-21-1214 toner cartridge 1 pc(s) Black
(show image)
MSE02211214 02-21-1214 0.00
(excl. VAT)
0 (incl. VAT)