location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26HFL5662H/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26HFL5662H/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585202061 show
Category: Hospitality TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:13:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 26HFL5662H/F7 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26")
  • - LED
  • - Pro:Idiom™ with MPEG-4
Long product name Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W :
The long product name of Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26", 1366 x 768, LED, 16:9, 500 cd/m, 2x10 W, Dolby Digital, HDMI 1.3, CVBS, USB 2.0, RS232
More>>>
Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W:
The official description of Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The optimal Healthcare HD LED TV
MPEG-4 and Pro:Idiom™ Plus

This HealthCare LED TV delivers a superior picture with razor sharp images and brilliant colors. Designed for Hospital use, this set is TigrNet enabled and complete with Pro:Idiom, SmartPort and IPTV connections.

Designed for hospital use
• Integrated pillow speaker interface
• TigrNetTM enabled
• UL Approved for hospital use
• XpressIO Port

Best total cost of ownership
• Five Star Service - two-year advanced exchange warranty
• SmartPower2 and ESP for energy savings

Sustainable and safe
• Lead-free/RoHS compliant with flame retardant housing
• Eco-sensitive materials and packaging

Differentiating guest experience
• USB media autoplay

Short summary description Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W:
This short summary of the Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 26HFL5662H/F7, 66.2 cm (26.1"), HD, 1366 x 768 pixels, 16:9, 500 cd/m², 2000:1

Long summary description Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W:
This is an auto-generated long summary of Philips 26HFL5662H/F7 hospitality TV 66.2 cm (26.1") HD 500 cd/m² Black 20 W based on the first three specs of the first five spec groups.

Philips 26HFL5662H/F7. Display diagonal: 66.2 cm (26.1"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm, Cable lock slot type: Kensington. Audio formats supported: MP3. Consumer Electronics Control (CEC): EasyLink. RMS rated power: 20 W, Audio decoders: Dolby Digital AC3

Display
Display diagonal *
66.2 cm (26.1")
HD type *
HD
Display resolution *
1366 x 768 pixels
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1366 x 768
Display brightness *
500 cd/m²
Response time
5 ms
Contrast ratio (typical) *
2000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
66.22 cm
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off switch
Yes
Performance
Smart TV *
No
Internet TV
No
Audio formats supported
MP3
Sleep timer
Yes
Noise reduction
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
HDMI ports quantity *
3
HDMI version
1.3
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Digital audio coaxial out
1
RS-232 ports
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity
1
Consumer Electronics Control (CEC)
EasyLink
Common interface (CI)
No
Ports & interfaces
Common interface Plus (CI+)
No
Audio
Number of speakers
2
RMS rated power *
20 W
Audio decoders
Dolby Digital AC3
Equalizer
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Power
Power consumption (standby)
1 W
Power consumption (max)
60 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (with stand)
662.9 mm
Depth (with stand)
360.7 mm
Height (with stand)
500.4 mm
Weight (with stand)
10.3 kg
Width (without stand)
662.9 mm
Depth (without stand)
58.4 mm
Height (without stand)
436.9 mm
Weight (without stand)
6.3 kg
Packaging data
Package width
932.2 mm
Package depth
188 mm
Package height
541 mm
Package weight
12.3 kg
Packaging content
Remote control included
Yes
Cables included
AC, Audio (3.5mm)
Technical details
Compliance certificates
RoHS
Other features
3D
No
Card reader integrated
No
Built-in speaker(s)
Yes
Equalizer bands quantity
5
Warranty card
Yes
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC