location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QG3380/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3380/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103623670 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic :
The long product name of Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 attachments, 3 combs, 48 integrated length settings, 50mins cordless use/1h charge
More>>>
Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic:
The official description of Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

18 length setting beard & moustache comb
Keep your beard at the length you prefer. Choose from 18 length settings in 1mm steps (1-18mm) by using the beard & moustache comb on the full-sized trimmer.

10 length settings body-trimming comb
Trim your body hair to the length you prefer by selecting between 10 different length settings on the body-trimming comb.

Detail foil shaver for a close finish around the edges
After trimming, finish your style with the detail foil shaver for a clean, polished look.

18 length setting hair-clipping comb
Keep your hair neat and styled at the length you prefer by selecting between 18 different length settings on the hair-clipping comb, in 1/32"/ 1mm steps.

Bodygroom shaver: For a smooth shave below the neck
The Bodygroom shaver is designed for a gentle and comfortable shave on any area below the neck. Trim and shave in one stroke for a completely smooth finish. The shaver head is made with a hypo-allergenic foil and has patented rounded tips to protect your skin while shaving.

21mm detail trimmer for fine lines, small areas and details
Create the fine lines and details that define your style with the 21mm precision trimmer.

High performance trimmer for faster, easier styling
Create perfect stubble or clean lines around the edge of your beard. The full metal guard on this high performance trimmer delivers a professional look.

Comfortably remove unwanted hairs, guaranteed no pulling.
Easily and comfortably remove unwanted hairs from your ears and nose with this clip-on nose trimmer. Its Patented Tube Shave technology guarantees no pulling and prevents nicks and cut. The angled head allows for better reach and control.

Fully waterproof for easy cleaning
Easy to clean by simply rinsing this groomer under the tap.

50 minutes of cordless use after 1-hour charge.
High performance battery with 50 min usage after only 1 hour charge. Also features a 5 min quick charge for one complete trim, or corded use with endless power.

Skin-friendly trimmer blades are easy on your face and neck
The steel blades lightly brush against each other, so they sharpen themselves as you trim! The blades stay extra-sharp to always cut hairs neatly and effectively, but have rounded blade tips and combs to prevent skin irritation.

Turbo power boost for fast results on thick hair
Get fast results on thick hair with the turbo setting, which increases cutting speed.

Battery light shows battery status
Glance at the battery light to know when the battery is low or fully charged. When you have 10 minutes of usage left, the indicator light is orange. When charging, the indicator light is blinking; you'll see a steady green light when the battery is fully charged.

Short summary description Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic:
This short summary of the Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 QG3380/16, Wet & Dry, Self-sharpening blade, Battery, Metallic

Long summary description Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic:
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 QG3380/16. Product colour: Metallic, LED indicators: Charging. Power source: Battery, Operating time: 50 min, Fast charging time: 5 min

Features
Precision trimmer
Yes
Number of length steps
48
Product colour *
Metallic
Wet & Dry
Yes
Self-sharpening blade
Yes
Cordless
Yes
LED indicators
Charging
Power
Power source *
Battery
Operating time
50 min
Fast charging time
5 min
Rechargeable
Yes
Packaging content
Combs quantity
10
Technical details
Turbo button
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 06:47:25
Uk has collected 2 expert reviews for Philips MULTIGROOM Series 7000 QG3380/16 body groomer/shaver Metallic but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2014-12-31 06:47:25
I shave my face daily and the top of my head weekly. That is about it when it comes to personal grooming (although my wife might argue that my ear hair should be attended to more often). Add in the fact that occasionally I have to be away on travel for...
Good Compact and lightweight, - Battery operated/rechargeable, - Quick charge, - Shower-proof, - Has 'turbo' mode...
Bad Somewhat expensive...
0%
Country Distributor
Deutschland 1 distributor(s)