Cisco logo

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38642
Info modified on:
20 Feb 2024, 15:27:41
Long product name Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s:

300 Mbps, 170 Mbps VPN, 2GE+3FE, 1 SSM, 2 x USB 2.0, 256 MB, 250 IPsec VPN, 2 SSL VPN, 3DES/AES license, Security Plus + AIP-SSM-10

Short summary description Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s:

Cisco ASA 5510, 0.3 Gbit/s, 0.17 Gbit/s, 150 Mbit/s, 256 MB, 648 BTU/h, 3DES, AES

Long summary description Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s:

Cisco ASA 5510. Firewall throughput: 0.3 Gbit/s, VPN throughput: 0.17 Gbit/s, IPS/IDS throughput: 150 Mbit/s. Internal memory: 256 MB, Heat dissipation: 648 BTU/h. Security algorithms: 3DES, AES. Connectivity technology: Wired. Flash memory: 64 MB

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.