Belkin logo

Belkin F5D7634UK4A wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40550
Info modified on:
21 Oct 2022, 10:14:32
Long product name Belkin F5D7634UK4A wireless router Fast Ethernet Black:

G Wireless Modem Router, ADSL/ADSL2/ADSL2+, 1 x WAN, 4 x LAN, WLAN 802.11b/g

Short summary description Belkin F5D7634UK4A wireless router Fast Ethernet Black:

Belkin F5D7634UK4A, 802.11g, Ethernet LAN, ADSL, Black

Long summary description Belkin F5D7634UK4A wireless router Fast Ethernet Black:

Belkin F5D7634UK4A. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK. Product colour: Black. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.