location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X3300 mouse Ambidextrous RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4N94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111492012 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 383688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP X3300 mouse Ambidextrous RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical White
  • - Ambidextrous RF Wireless 9 m
  • - Scroll type: Wheel Buttons quantity: 4
  • - Power source: Batteries
  • - 1 AA
Long product name HP X3300 mouse Ambidextrous RF Wireless Optical :
The long product name of HP X3300 mouse Ambidextrous RF Wireless Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, 2.4 GHz, 86g, White
More>>>
HP X3300 mouse Ambidextrous RF Wireless Optical:
The official description of HP X3300 mouse Ambidextrous RF Wireless Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is about to become your favorite go-to mouse. It's sleek size travels light. Strong 2.4GHz wireless connection gives you lots of freedom. The 4th button is programmable. And, it works perfectly with Windows® 8.

Features
No drop outs. The strong 2.4GHz frequency achieves a reliable connection. The 9 meters (30ft) roaming range gives you the freedom to work anywhere. But the best part of wireless? Never tug or fight another cord again.

Get more done - and have fun doing it. 4th button is programmable for your needs. Windows® 8 4-way tilt scrolling moves you everywhere - right, left, up & down. Plus, highly precise optical sensor works almost everywhere.

Save valuable USB port space. Boost convenience. The HP Wireless Mouse X3300 connects 5 compatible devices all at the same time. With just 1 nano receiver, pair this mouse, then add 4 more accessories.

Short summary description HP X3300 mouse Ambidextrous RF Wireless Optical:
This short summary of the HP X3300 mouse Ambidextrous RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP X3300, Ambidextrous, Optical, RF Wireless, White

Long summary description HP X3300 mouse Ambidextrous RF Wireless Optical:
This is an auto-generated long summary of HP X3300 mouse Ambidextrous RF Wireless Optical based on the first three specs of the first five spec groups.

HP X3300. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product colour: White

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
White
Ergonomics
Wireless range
9 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
98 mm
Depth
60 mm
Height
34.5 mm
Weight
86 g
Packaging data
Package width
215 mm
Package depth
160 mm
Package height
51 mm
Package weight
165 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Logistics data
Country of origin
China
Brand Image Product code Product Stock Price from
HP LX729AA mouse Office RF Wireless Laser HP LX729AA mouse Office RF Wireless Laser
(show image)
LX729AA#ABB LX729AA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)