location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Cat5e, 35ft. networking cable Black 10.6 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5e, 35ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00409 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120004097 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G Cat5e, 35ft. networking cable Black 10.6 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.6 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e
  • - Black
Long product name C2G Cat5e, 35ft. networking cable Black 10.6 m :
The long product name of C2G Cat5e, 35ft. networking cable Black 10.6 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat5E 350 MHz Snagless Patch Cable, Black, 35ft.
More>>>
C2G Cat5e, 35ft. networking cable Black 10.6 m:
The official description of C2G Cat5e, 35ft. networking cable Black 10.6 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 350 MHz. Meets all Cat5E TIA/EIA standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire.

Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point.

Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.

Connector 1: (1) RJ-45 Male
Connector 2: (1) RJ-45 Male

Short summary description C2G Cat5e, 35ft. networking cable Black 10.6 m:
This short summary of the C2G Cat5e, 35ft. networking cable Black 10.6 m data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Cat5e, 35ft., 10.6 m, Cat5e, RJ-45, RJ-45, Black

Long summary description C2G Cat5e, 35ft. networking cable Black 10.6 m:
This is an auto-generated long summary of C2G Cat5e, 35ft. networking cable Black 10.6 m based on the first three specs of the first five spec groups.

C2G Cat5e, 35ft.. Cable length: 10.6 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)