C2G logo

C2G Cat5e, 2ft. networking cable Blue 0.6 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77909
Info modified on:
02 May 2023, 09:02:20
Long product name C2G Cat5e, 2ft. networking cable Blue 0.6 m:

Cat5E 350 MHz Snagless Patch Cable, Blue, 2ft.

C2G Cat5e, 2ft. networking cable Blue 0.6 m:

For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 350 MHz. Meets all Cat5E TIA/EIA standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire.

Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point.

Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.

Connector 1: (1) RJ-45 Male
Connector 2: (1) RJ-45 Male

Short summary description C2G Cat5e, 2ft. networking cable Blue 0.6 m:

C2G Cat5e, 2ft., 0.6 m, Cat5e, RJ-45, RJ-45, Blue

Long summary description C2G Cat5e, 2ft. networking cable Blue 0.6 m:

C2G Cat5e, 2ft.. Cable length: 0.6 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.