Blaupunkt B 30e Analog 3.6 W AM, FM Green MP3 playback

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25909
Info modified on:
21 Oct 2022, 10:32:10
Long product name Blaupunkt B 30e Analog 3.6 W AM, FM Green MP3 playback:

B 30e, 2x 1.8W, CD/-R/-RW/MP3, Bluetooth, USB, FM/AM, LCD, 2kg

Short summary description Blaupunkt B 30e Analog 3.6 W AM, FM Green MP3 playback:

Blaupunkt B 30e, Analog, AM, FM, 87.5 - 108 MHz, 520 - 1620 kHz, Player, CD, CD-R, CD-RW

Long summary description Blaupunkt B 30e Analog 3.6 W AM, FM Green MP3 playback:

Blaupunkt B 30e. Tuner type: Analog, Supported radio bands: AM, FM, FM band range: 87.5 - 108 MHz. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Random, Repeat, Repeat folder, Repeat one. RMS rated power: 3.6 W. Display type: LCD. Product colour: Green, Volume control: Rotary

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.