location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SG300 28-port Gigabit Max-PoE Managed Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG300 28-port Gigabit Max-PoE Managed Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG300-28MP-K9-EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162301795 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2023 04:08:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cisco 300 Series Managed Switches Administration Guide Release 1.4.0 (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cisco 300 Series Managed Switches Quick Start Guide (English) (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Open Source Used in Cisco 300 Series Switches Release 1.4.2.x (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco SG300 28-port Gigabit Max-PoE Managed Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management SNMP v1/v2c/v3, MIB, HTTP/HTTPS, RMON, IPv4, IPv6
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 26
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 16384 entries Switching capacity: 56 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
  • - Power supply included Power over Ethernet (PoE)
Warranty: Limited lifetime with next business day advance replacement (where available)
Long product name Cisco SG300 28-port Gigabit Max-PoE Managed Switch :
The long product name of Cisco SG300 28-port Gigabit Max-PoE Managed Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Cisco SG300-28MP is an affordable 28-port managed 10/100/1000 switch, including two combination mini-GBIC ports and Power over Ethernet Plus (PoE+). It boosts network performance and includes a limited lifetime warranty with next-business-day advance replacement.
More>>>
Short summary description Cisco SG300 28-port Gigabit Max-PoE Managed Switch:
This short summary of the Cisco SG300 28-port Gigabit Max-PoE Managed Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SG300 28-port Gigabit Max-PoE Managed Switch, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description Cisco SG300 28-port Gigabit Max-PoE Managed Switch:
This is an auto-generated long summary of Cisco SG300 28-port Gigabit Max-PoE Managed Switch based on the first three specs of the first five spec groups.

Cisco SG300 28-port Gigabit Max-PoE Managed Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 26. MAC address table: 16384 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Power over Ethernet (PoE). Rack mounting

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 15:16:24
Uk has collected 1 expert review for Cisco SG300 28-port Gigabit Max-PoE Managed Switch but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com
Updated:
2020-01-01 15:16:24
Page 1 of 2 Gone are the days when programming a Layer 3 Ethernet switch required special training or certifications. The Cisco SG300-10MP 10-port Gigabit PoE Managed Switch is easy to administer from start to finish, and even provides useful feedback...
0%
Brand Image Product code Product Stock Price from
Cisco

Cisco Small Business SG220-26 26-Port Gigabit PoE Smart Plus Switch
(show image)
SG220-26P-K9-AU SG220-26 26-Port Gigabit PoE Smart Plus Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco SG220-50 Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
SG220-50-K9 SG220-50 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG300 52-port Gigabit Max-PoE Managed Switch
(show image)
SG300-52MP-K9CN-RF SG300 52-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG300 52-port Gigabit Max-PoE Managed Switch
(show image)
SG300-52MP-K9AU-RF SG300 52-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG300 52-port Gigabit Max-PoE Managed Switch
(show image)
SG300-52MP-K9NA-RF SG300 52-port Gigabit Max-PoE Managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG220-50P Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
SG220-50P-K9 SG220-50P 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business 550X Series Switch - 24-poorts - 10Gb - Layer 3 - Managed - stapelbaar
(show image)
SG550XG-24F-K9-EU 550X Series Switch - 24-poorts - 10Gb - Layer 3 - Managed - stapelbaar 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG350 24 port 10GbE SFP Managed switch 2 x 10Gbase-T ports
(show image)
SG350XG-24F-K9-EU SG350 24 port 10GbE SFP Managed switch 2 x 10Gbase-T ports 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business SG350 24 port 10GbE Managed switch 2 x 10GbE SFP uplink ports
(show image)
SG350XG-24T-K9-EU SG350 24 port 10GbE Managed switch 2 x 10GbE SFP uplink ports 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business 550X Series Switch - 16-Ports - 10Gb - Layer 3 - Managed - Stackable
(show image)
SG550XG-8F8T-K9-EU 550X Series Switch - 16-Ports - 10Gb - Layer 3 - Managed - Stackable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)