HP logo

HP iPAQ Voice Messenger handheld mobile computer 6.1 cm (2.4") 240 x 320 pixels 107 g

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101747
Info modified on:
11 Mar 2021, 12:12:13
Long product name HP iPAQ Voice Messenger handheld mobile computer 6.1 cm (2.4") 240 x 320 pixels 107 g:

iPAQ Voice Messenger

HP iPAQ Voice Messenger handheld mobile computer 6.1 cm (2.4") 240 x 320 pixels 107 g:

For those who insist on a compact mobile phone, yet need powerful voice, email and GPS features, this sleek 3G smartphone is the perfect choice. The deceptively simple, surprisingly smart HP iPAQ Voice Messenger is small in size, but big on features.

The HP iPAQ Voice Messenger is small and simple. Dial and type quickly with the simple and useful 20-key keypad. Text and email easily, with intelligent predictive text that “learns” your words and style from messages and emails.

Ever practical the HP Voice Messenger enables you to use email, phone, and Internet. With high speed HSDPA and HSUPA the voice messenger allows for efficient and fast upload and download of key information that you need when on the move. In range of a wireless network? Utilise the on board WiFi connection to save your data plan usage and enjoy high speed wireless connectivity.

Running Windows Mobile, you can be assured that synchronisation of your contacts, calendar notes and an office document is seamless. You can be confident that wherever you are you can be truly mobile, creating and editing Word and Excel files all from the palm of your hand on the iPAQ Voice Messenger.

Added functionality on the HP iPAQ Voice Messenger comes from an integrated 3.1MP auto focus camera with 5X digital zoom and flash LED. Convenient Micro-SD card slot for storage up to 8GB (card sold separately) offers plenty of storage space for images and other media files. Not to mention the on board GPS functionality for navigation in unfamiliar locations.

Compact, stylish and powerful the Voice Messenger is an ideal tool, business or pleasure.

Short summary description HP iPAQ Voice Messenger handheld mobile computer 6.1 cm (2.4") 240 x 320 pixels 107 g:

HP iPAQ Voice Messenger, 6.1 cm (2.4"), 240 x 320 pixels, LCD, 65536 colours, 0.128 GB, 0.256 GB

Long summary description HP iPAQ Voice Messenger handheld mobile computer 6.1 cm (2.4") 240 x 320 pixels 107 g:

HP iPAQ Voice Messenger. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.528 GHz

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.